EN
  • EN
  • DE

INA180A3QDBVRQ1

Part No INA180A3QDBVRQ1
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC CURR SENSE 1 CIRCUIT SOT23-5 / Current Sense Amplifier 1 Circuit Rail-to-Rail SOT-23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Amplifier Type Current Sense
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 2V/µs
Gain Bandwidth Product 150 kHz
Current - Input Bias 80 µA
Voltage - Input Offset 100 µV
Current - Supply 197µA
Voltage - Supply Span (Min) 2.7 V
Voltage - Supply Span (Max) 5.5 V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case SC-74A, SOT-753
Supplier Device Package SOT-23-5
Base Product Number INA180
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names 296-INA180A3QDBVRQ1DKR,296-INA180A3QDBVRQ1TR,296-INA180A3QDBVRQ1CT
Standard Package 3,000
Win Source Part Number 962082-INA180A3QDBVRQ1
Ultra Librarian 3D Model Ultra Librarian INA180A3QDBVRQ1 CAD Model

Description

Product Overview: INA180A3QDBVRQ1 from Texas Instruments

The INA180A3QDBVRQ1 is a state-of-the-art current-sense amplifier designed and manufactured by Texas Instruments, a leading name in the semiconductor industry. This device is specifically engineered to meet the rigorous requirements of automotive and industrial applications, providing precise current measurement solutions for a wide range of systems.

Key Features

  • High Accuracy: With its precision-engineered design, the INA180A3QDBVRQ1 offers a high level of accuracy in current sensing, which is crucial for maintaining system efficiency and reliability.
  • Wide Input Common-Mode Range: The device is capable of handling a broad input common-mode range from -0.2V to +26V, making it adaptable to various operating conditions and ensuring compatibility with high-side and low-side sensing.
  • Low Quiescent Current: It features a low quiescent current, making it an ideal choice for power-sensitive applications where minimizing power consumption is a priority.
  • Gain Options: The INA180A3 variant offers a gain of 20 V/V, allowing for flexibility in signal amplification to match specific application needs.
  • Automotive-Qualified: Being AEC-Q100 qualified, the INA180A3QDBVRQ1 is suitable for automotive environments, where it can withstand harsh conditions and provide reliable performance.
  • Small Package Size: The device comes in a compact SOT-23 package, which is space-efficient and ideal for space-constrained applications.

Applications

The INA180A3QDBVRQ1 is versatile and can be used in a variety of applications, including but not limited to:

  • Automotive battery monitoring
  • Motor control systems
  • Power management systems
  • Overcurrent protection circuits
  • Portable electronics

Conclusion

Overall, the INA180A3QDBVRQ1 from Texas Instruments is a robust and reliable current-sense amplifier that offers accuracy, efficiency, and versatility. Its automotive qualification and compact form factor make it an excellent choice for designers seeking a high-performance current sensing solution for their next-generation automotive or industrial systems.

You May Also Be Interested in

Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4158 $51.9750
295+ $0.3412 $100.6540
455+ $0.3305 $150.3775
630+ $0.3199 $201.5370
810+ $0.3092 $250.4520
1,085+ $0.2772 $300.7620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess