EN
  • EN
  • DE

INA125UA

Part No INA125UA
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP INSTR 150KHZ 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Amplifier Type Instrumentation
Number of Circuits 1
Slew Rate 0.2 V/μs
-3db Bandwidth 150kHz
Current - Input Bias 10nA
Voltage - Input Offset 50μV
Operating Supply Current 460μA
Channel Output Current 12mA
Supply Voltage - Operating 2.7 V to 36 V, ±1.35 V to 18 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 001767-INA125UA
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial, Automation & Process Control
Ultra Librarian 3D Model Ultra Librarian INA125UA CAD Model

Description

The INA125UA from Texas Instruments is an exceptional precision instrumentation amplifier with a power supply range of 2.7V to 36V.

  • Offset Voltage: 50µV (max)
  • Offset Drift: 0.5µV/°C
  • Input Bias Current: 25nA (max)
  • Quiescent Current: 700µA
  • Gain Range: 4 to 10,000
  • Voltage Reference: 2.5V (max)
  • Operating Temperature Range: -40°C to 85°C
  • Package: 16-pin SOIC

You May Also Be Interested in

Exar Corporation
IC OPAMP VFB 90MHZ 8MSOP
Lowest to $2.3874
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 16SOIC
Lowest to $3.9105
Microchip Technology
IC OPAMP GP 60MHZ RRO 8SOIC
Lowest to $1.3456
Texas Instruments
High-Precision, Low-Noise, Rail-to-Rail Output 11MHz JFET Op Amp
Lowest to $6.8766
STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us
Texas Instruments
IC OPAMP CFA 370MHZ 14SOIC
Need more? Email Us
Intersil
IC OPAMP VFB 40MHZ SOT23-6 / Op Amp Single High Speed Amplifier ±5V/12V 6-Pin SOT-23 T/R
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENS 1.6MHZ SC70-5
Lowest to $0.9679
Texas Instruments
IC OPAMP GP 130KHZ RRO 8SOIC
Lowest to $3.5974

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.1469 $55.3221
20+ $5.0436 $100.8720
31+ $4.8860 $151.4660
43+ $4.7284 $203.3212
55+ $4.5708 $251.3940
74+ $4.0980 $303.2520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess