EN
  • EN
  • DE

INA122UA/2K5

Part No INA122UA/2K5
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Single Supply, MicroPower INSTRUMENTATION AMPLIFIER | IC INST AMP 1 CIRCUIT 8SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Amplifier Type Instrumentation
Slew Rate 0.16V/μs
-3db Bandwidth 120kHz
Current - Input Bias 10nA
Voltage - Input Offset 150μV
Supply Current 60μA
Current - Output / Channel 30mA
Supply Voltage , Single/Dual (±) 2.2V ~ 36V, -0.9V/+1.3V ~ 18V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number INA122
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1185742-INA122UA/2K5
Manufacturer Homepage www.ittcannon.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian INA122UA/2K5 CAD Model

Description

Product Overview: INA122UA/2K5

The INA122UA/2K5 is a precision instrumentation amplifier from Texas Instruments, designed to offer excellent accuracy and low power operation for a wide range of applications. This amplifier is part of the INA122 series, which is known for its versatility and reliability in processing small signal voltages with high impedance sources.

Key Features

  • Low Power Consumption: The INA122UA/2K5 is optimized for low power consumption, making it suitable for battery-powered and portable applications. It operates with a quiescent current of just 60μA, which is significantly lower than that of many competitive devices.
  • Single-Supply Operation: This device can be powered by a single supply ranging from 2.7V to 36V or from dual supplies of ±1.35V to ±18V, providing flexibility in various circuit configurations.
  • High Accuracy: With a high common-mode rejection ratio (CMRR) of 100 dB (minimum) at 60Hz and low offset voltage, the INA122UA/2K5 ensures accurate signal amplification, minimizing errors in measurement and data acquisition systems.
  • Low Offset Voltage: The offset voltage is specified at a maximum of 250μV, enabling high precision in applications that require accurate signal processing.
  • Wide Input Common-Mode Range: The INA122UA/2K5 can handle input common-mode voltages well beyond the power supply rails, which is a critical feature for single-supply operations.
  • High Input Impedance: With an input impedance of 10^10 Ω, this instrumentation amplifier is ideal for applications where it is necessary to maintain signal integrity from high impedance sources.

Applications

The INA122UA/2K5 is suitable for a broad range of applications, including medical instrumentation, industrial process controls, battery monitoring systems, and precision data acquisition. Its robust design and high level of integration make it an excellent choice for any application requiring accurate, low-power signal amplification.

Package and Quality

Offered in a SOIC-8 package, the INA122UA/2K5 ensures a compact footprint on printed circuit boards. Texas Instruments is committed to delivering high-quality products, and this amplifier is no exception, meeting stringent industry standards for performance and reliability.

You May Also Be Interested in

Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.4076
STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us
Texas Instruments
IC OPAMP JFET 10MHZ 8DIP
Lowest to $2.4677
Intersil
IC OPAMP VFB 165MHZ SOT23-5 / Op Amp Single High Speed Amplifier ±5V/12V 5-Pin SOT-23 T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.2MHZ 8DIP
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 14SOIC
Lowest to $5.1358
Texas Instruments
100-MHz LOW-NOISE HIGH-SPEED AMPLIFIERS
Lowest to $7.5706
Texas Instruments
IC OPAMP CFA 1.75GHZ 8SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 100KHZ RRO 8DIP
Lowest to $10.4107

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.5640 $53.4600
30+ $3.3384 $100.1520
47+ $3.2256 $151.6032
67+ $3.0000 $201.0000
87+ $2.8873 $251.1951
109+ $2.7745 $302.4205
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,750 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess