EN
  • EN
  • DE

INA121U/2K5G4

Part No INA121U/2K5G4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP INSTR 600KHZ 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type Instrumentation
Number of Circuits 1
Slew Rate 0.7 V/μs
-3db Bandwidth 600kHz
Current - Input Bias 4pA
Voltage - Input Offset 200μV
Operating Supply Current 450μA
Channel Output Current 14mA
Supply Voltage - Operating 4.5 V to 36 V, ±2.25 V to 18 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 205175-INA121U/2K5G4
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian INA121U/2K5G4 CAD Model

Description

The INA121U/2K5G4 is a high-quality, precision instrumentation amplifier from Texas Instruments, a global semiconductor design and manufacturing company.

  • Supply Voltage: 2.7V to 36V (single) or ±1.35V to ±18V (dual)
  • Gain Bandwidth: 550kHz
  • Offset Voltage Drift: 0.5µV/°C
  • Common-Mode Rejection Ratio (CMRR): 110dB
  • Quiescent Current: 350µA
  • Gain: User-settable from 1 to 10000 using an external resistor
  • Package: Compact, surface-mount SOIC
  • Compliance: RoHS compliant

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.9180 $56.7540
7+ $15.5224 $108.6568
10+ $15.0374 $150.3740
14+ $14.5523 $203.7322
18+ $14.0672 $253.2096
24+ $12.6120 $302.6880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,370 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess