EN
  • EN
  • DE

INA117SM

Part No INA117SM
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description High Common-Mode Voltage DIFFERENCE AMPLIFIER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Amplifier Type Differential
Number of Circuits 1
SR - Slew Rate 2.6 V/μs
-3db Bandwidth 200kHz
Voltage - Input Offset 120μV
Operating Supply Current 1.5mA
Output Current per Channel 20mA
Dual Supply Voltage (±) ±5 V ~ 18 V
Operating Temperature Range -55°C ~ 125°C
Mounting Style Through Hole
Package TO-99-8 Metal Can
Manufacturer Package TO-99-8
Win Source Part Number 1185734-INA117SM
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name INA117
Introduction Date January 01, 2000
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian INA117SM CAD Model

Description

Product Overview: Texas Instruments INA117SM High Accuracy Instrumentation Amplifier

The INA117SM from Texas Instruments is a precision instrumentation amplifier designed for data acquisition applications that require high accuracy, stability, and low power consumption. This versatile device is ideal for use in a wide range of industries, including medical, industrial, and automotive systems, where precise signal amplification is essential.

Key Features and Benefits:

  • High Common-Mode Rejection Ratio (CMRR): The INA117SM offers an excellent CMRR of 86 dB at 60 Hz, which allows it to accurately amplify differential signals in the presence of high common-mode noise. This makes it particularly useful for environments with significant electrical interference.
  • Wide Input Common-Mode Voltage Range: This amplifier can handle a broad range of input common-mode voltages, from -10V to +40V, even at +Vs=+5V. This feature enables the INA117SM to be used in applications with varying input levels without compromising performance.
  • Low Offset Voltage: The device boasts a low offset voltage of 250 µV (max), which enhances the accuracy of the amplified signal.
  • High Input Impedance: With a high input impedance, the INA117SM minimizes the loading effect on the input signal source, preserving signal integrity.
  • Low Quiescent Current: The operational quiescent current is just 700 µA, making the INA117SM suitable for battery-powered and portable applications where power efficiency is critical.
  • Flexible Power Supply: It operates over a wide single or dual power supply range of +2.7V to +36V, or ±1.35V to ±18V, providing flexibility in various circuit designs.

Applications:

The INA117SM is well-suited for a variety of applications, including:

  • Isolation amplifiers
  • Differential amplifiers
  • Strain gauge amplifiers
  • Thermocouple amplifiers
  • Industrial process controls
  • Precision data acquisition systems

Reliability and Packaging:

Encased in a small 8-pin SOIC package, the INA117SM is designed for compact PCB layouts. Texas Instruments' commitment to quality ensures that this instrumentation amplifier meets the highest reliability standards for industrial-grade components.

Overall, the INA117SM is a highly reliable and precise solution for applications that demand accurate signal conditioning with minimal power draw.

You May Also Be Interested in

Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $111.0448 $111.0448
2+ $107.4627 $214.9254
3+ $103.8806 $311.6418
4+ $93.1344 $372.5376
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 400 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess