Microchip Technology MCP3302-CI/SL Product Overview
The MCP3302-CI/SL is a high-performance, 13-bit analog-to-digital converter (ADC) from Microchip Technology, renowned for its precision and versatility. This component is designed to operate with dual channels in differential mode or four channels in single-ended mode, providing flexibility for various data acquisition applications.
Key Features
- Resolution: The MCP3302-CI/SL features a 13-bit resolution, ensuring high precision in measurement and data conversion.
- Channels: It offers dual input channels for differential measurements or four channels for single-ended measurements, catering to different application requirements.
- Sampling Rate: With a maximum sampling rate of 100 ksamples/sec, this ADC is capable of handling high-speed applications with ease.
- Interface: The device supports an SPI interface, enabling easy communication with microcontrollers and other digital systems.
- Supply Voltage: It operates at a supply voltage of 2.7V to 5.5V, making it suitable for both low-power and standard digital systems.
- Accuracy: The MCP3302-CI/SL provides high accuracy with its differential nonlinearity (DNL) of ±1 LSB and integral nonlinearity (INL) of ±2 LSB.
- Package: This ADC comes in a 14-pin SOIC package, allowing for compact integration into electronic systems.
Applications
The MCP3302-CI/SL can be utilized in a wide range of applications, including:
- Data acquisition systems
- Battery-operated devices
- Industrial automation and process control
- Medical instruments
- Portable instrumentation
Reliability and Quality
Microchip Technology ensures that the MCP3302-CI/SL ADC meets stringent quality standards, providing reliable performance for critical applications. The device also features an extended temperature range, making it suitable for industrial environments.
With its combination of performance, versatility, and reliability, the MCP3302-CI/SL from Microchip Technology stands out as an excellent choice for designers seeking a high-quality ADC for their electronic systems.