EN
  • EN
  • DE

INA117KU/2K5G4

Part No INA117KU/2K5G4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP DIFF 200KHZ 8SOIC / SP Amp DIFF AMP Single ±18V 8-Pin SOIC T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type Differential
Number of Circuits 1
Slew Rate 2.6 V/μs
-3db Bandwidth 200kHz
Voltage - Input Offset 600μV
Operating Supply Current 1.5mA
Channel Output Current 20mA
Supply Voltage - Operating ±5 V to 18 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 205173-INA117KU/2K5G4
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name INA117
Introduction Date April 01, 2006
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian INA117KU/2K5G4 CAD Model

Description

The INA117KU/2K5G4 from Texas Instruments is a high-quality, precision instrumentation amplifier that offers excellent accuracy.

  • Power Supply Range: ±2.25V to ±18V
  • Gain Accuracy: 0.01%
  • Gain Bandwidth Product: 2MHz
  • Offset Voltage: 50μV
  • Input Bias Current: 10nA
  • Common-Mode Voltages: High handling ability
  • Slew Rate: 10V/μs

You May Also Be Interested in

Maxim Integrated
+3V/+5V, 250MHz, SOT23 ADC Buffer Amplifiers with High-Speed Disable | IC BUFFER 1 CIRCUIT 8SOIC
Lowest to $9.1938
Texas Instruments
High-Precision, Low-Noise, Rail-to-Rail Output 11MHz JFET Op Amp
Lowest to $6.8766
Intersil
IC OPAMP VFB 165MHZ SOT23-5 / Op Amp Single High Speed Amplifier ±5V/12V 5-Pin SOT-23 T/R
Need more? Email Us
Intersil
IC OPAMP VFB 40MHZ SOT23-6 / Op Amp Single High Speed Amplifier ±5V/12V 6-Pin SOT-23 T/R
Need more? Email Us
Microchip Technology
IC OPAMP GP RRO 10KHZ 8-MSOP
Lowest to $1.5500
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 14SOIC
Lowest to $5.1358
Texas Instruments
IC OPAMP GP 210KHZ RRO 14SOIC
Need more? Email Us
Texas Instruments
IC OPAMP JFET 10MHZ 8DIP
Lowest to $2.4677
ON Semiconductor
IC OP AMP RRIO 8MHZ GBW SOT23-5
Lowest to $2.3283

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.2448 $50.9376
26+ $3.9762 $103.3812
40+ $3.8418 $153.6720
56+ $3.5732 $200.0992
73+ $3.4389 $251.0397
91+ $3.3045 $300.7095
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,030 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess