EN
  • EN
  • DE

INA117BM

Part No INA117BM
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description High Common-Mode Voltage DIFFERENCE AMPLIFIER | IC OPAMP DIFF 1 CIRCUIT TO99-8
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Amplifier Type Differential
Slew Rate 2.6V/μs
-3db Bandwidth 200kHz
Voltage - Input Offset 120μV
Supply Current 1.5mA
Current - Output / Channel 20mA
Supply Voltage , Single/Dual (±) ±5V ~ 18V
Temperature Range - Operating -25°C ~ 85°C
Mounting Style Through Hole
Manufacturer Package TO-99-8 Metal Can
Supplier Device Package TO-99-8
Family Part Number INA117
Manufacturer Pack Quantity 20
MSL Level 1 (Unlimited)
Win Source Part Number 1185733-INA117BM
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian INA117BM CAD Model

Description

Product Overview: INA117BM from Texas Instruments

The INA117BM is a high-precision instrumentation amplifier designed by Texas Instruments, tailored for applications requiring a high level of accuracy and an extended common-mode range. This precision amplifier is a versatile component that can be used in a variety of electronic circuits, where signal amplification with high common-mode rejection is necessary.

Key Features

  • High Common-Mode Rejection Ratio (CMRR): The INA117BM offers an outstanding CMRR of 86 dB at G = 1, which is essential for applications where the elimination of noise and interference from common-mode signals is critical.
  • Wide Input Common-Mode Range: This device can handle input common-mode voltages ranging from -40V to +40V, even at G = 10, making it suitable for a broad array of industrial applications.
  • High Input Impedance: With a high input impedance, the INA117BM minimizes the loading effect on the input signal source, ensuring accurate signal transfer and amplification.
  • Low Offset Voltage: The INA117BM features a low offset voltage, which contributes to its high accuracy, making it ideal for precision measurement systems.
  • Single or Dual Power Supply Operation: Flexibility in power supply is provided, as the INA117BM can be operated from a single supply of +5V to +36V or dual supplies of ±2.5V to ±18V.

Applications

The INA117BM is suitable for a wide range of applications, including:

  • Test Equipment: Its precision makes it ideal for use in multimeters, oscilloscopes, and other test and measurement equipment.
  • Data Acquisition Systems: The INA117BM can be used in data acquisition systems to amplify low-level signals in the presence of high common-mode voltages.
  • Industrial Process Controls: The robust common-mode voltage range and high CMRR make it suitable for noisy industrial environments where accurate signal processing is required.
  • Medical Instrumentation: Its precision and reliability are crucial for sensitive medical applications such as ECG and non-invasive blood pressure monitoring systems.

Package and Quality

The INA117BM is available in a PDIP-8 package, ensuring ease of integration into various circuit designs. Texas Instruments is known for its commitment to quality, and the INA117BM is no exception, meeting stringent industry standards for performance and reliability.

For engineers and designers looking for a reliable solution to amplify differential signals with high common-mode voltages, the INA117BM from Texas Instruments stands out as a robust, precise, and versatile choice.

You May Also Be Interested in

Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $54.6123 $54.6123
3+ $44.8101 $134.4303
4+ $43.4098 $173.6392
5+ $42.0095 $210.0475
7+ $40.6092 $284.2644
9+ $36.4082 $327.6738
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,900 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess