EN
  • EN
  • DE

LM158JG

Part No LM158JG
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (L)
Description DUAL OPERATIONAL AMPLIFIERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Technology Bipolar
Input Offset Voltage 5(mV)
Mounting Through Hole
Operating Temp Range -55C to 125C
Package Type CDIP
Packaging Rail/Tube
Pin Count 8
Number of Elements 2
Common Mode Rejection Ratio 70(dB)
Operating Temperature Classification Military
Input Bias Current 150(nA)
Slew Rate 0.3(V/us)
Power Supply Requirement Single/Dual
Dual Supply Voltage (Min) ±1.5(V)
Rail/Rail I/O Type No
Shut Down Feature No
Rad Hardened No
Single Supply Voltage (Min) 3(V)
Single Supply Voltage (Max) 32(V)
Single Supply Voltage (Typ) 5/9/12/15/18/24/28(V)
Dual Supply Voltage (Max) ±16(V)
Voltage Gain in dB 100(dB)
Unity Gain Bandwidth Product 0.7MHz
Win Source Part Number 086629-LM158JG
Family Name LM158
Introduction Date May 13, 2008
ECCN EAR99
Country of Origin Thailand
Halogen Free Not Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM158JG CAD Model

Description

The LM158JG is a high-performance, dual operational amplifier from Texas Instruments, a leading global semiconductor company.

  • Gain Bandwidth: 1 MHz
  • Slew Rate: 0.5 V/µs
  • Power Supply Voltages: ±2V to ±20V
  • Input Bias Current: 45 nA
  • Input Impedance: 1 MΩ
  • Common-Mode Rejection Ratio (CMRR): 70 dB
  • Power Supply Rejection Ratio (PSRR): 70 dB
  • Operating Temperature Range: -55°C to +125°C

You May Also Be Interested in

Conexant Systems
Lowest to $5.0427
Leshan Radio
Switching diode
Lowest to $0.0127
LSI Computer Systems
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Texas Instruments
Lowest to $3.5981
Lite-On Inc.
Lowest to $0.1617
LSI Computer Systems
Need more? Email Us
UTC
SWITCHING REGULATOR CONTROLLER(LOW VOLTAGE)
Lowest to $0.3927
Leshan Radio
Switching diode
Lowest to $0.0295

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.7463 $52.4778
14+ $7.1765 $100.4710
22+ $6.9522 $152.9484
30+ $6.7280 $201.8400
39+ $6.5037 $253.6443
52+ $5.8309 $303.2068
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,360 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess