The INA117AM from Texas Instruments is a precision instrumentation amplifier that offers exceptional accuracy and versatility for industrial, medical, and general-purpose applications. This high-quality amplifier is designed to provide a high level of precision and linearity while maintaining a low total output error over a wide range of operating conditions.
Key Features
- High Accuracy: The INA117AM delivers a high level of accuracy with a minimal nonlinearity error, making it suitable for applications that demand precise measurements.
- Wide Input Range: This amplifier is capable of handling a wide input range, ensuring compatibility with a variety of sensors and input signals.
- Low Offset Voltage: The low offset voltage of the INA117AM minimizes error and drift in the signal, providing a stable and reliable output.
- High Common-Mode Rejection Ratio (CMRR): With a high CMRR, the INA117AM can effectively eliminate interference from common-mode signals, enhancing the quality of the differential signal amplification.
Applications
The INA117AM is suited for a broad range of applications, including but not limited to:
- Data acquisition systems
- Medical instrumentation
- Test equipment
- Industrial process controls
- Battery-powered devices
Technical Specifications
| Parameter |
Value |
| Supply Voltage |
+/- 1.35V to +/- 18V |
| Input Offset Voltage |
250 µV Max |
| Input Bias Current |
50 nA Max |
| Common-Mode Rejection Ratio |
100 dB Min |
| Operating Temperature Range |
-55°C to +125°C |
The INA117AM is available in a compact package, making it an ideal choice for space-constrained applications. Its robust design ensures reliable performance even in harsh environments, securing its place as a go-to solution for high-precision amplification needs.