EN
  • EN
  • DE

INA116UA

Part No INA116UA
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP INSTR 800KHZ 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Amplifier Type Instrumentation
Number of Circuits 1
Slew Rate 0.8 V/μs
-3db Bandwidth 800kHz
Current - Input Bias 0.003pA
Voltage - Input Offset 500μV
Operating Supply Current 1mA
Channel Output Current 12mA
Supply Voltage - Operating 9 V to 36 V, ±4.5 V to 18 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 001754-INA116UA
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian INA116UA CAD Model

Description

The INA116UA from Texas Instruments is an ultra-low bias current operational amplifier designed to provide precise and high-quality performance for both industrial and commercial applications.

  • Input Bias Current: Typically 3fA
  • Supply Range: ±2.25V to ±18V
  • Common-Mode Rejection Ratio (CMRR): 106dB @ DC
  • Offset Voltage: 1mV
  • Open-Loop Gain: 120dB
  • Package: 8-pin SOIC surface-mount
  • Compliance: RoHS compliant and free from lead, bromide and antimony

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP CFA 90MHZ 8DIP / Op Amp Single GP ±18V 8-Pin PDIP N Tube
Lowest to $3.3355
Texas Instruments
IC OPAMP GP 2.2MHZ 8DIP
Need more? Email Us
Texas Instruments
IC OPAMP GP 635KHZ 8SOIC
Lowest to $1.1642
Intersil
IC OPAMP VFB 200MHZ RRO 16SOIC / Op Amp Triple GP R-R O/P ±2.75V/5.5V 16-Pin SOIC T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 16SOIC
Lowest to $3.9105
Texas Instruments
IC OPAMP CFA 1.75GHZ 8SOIC
Need more? Email Us
Microchip Technology
IC OPAMP GP RRO 10KHZ 8-MSOP
Lowest to $1.5500
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 14SOIC
Lowest to $5.1358
Analog Devices Inc.
Single-Supply, Rail-to-Rail, Low Cost Instrumentation Amplifier
Lowest to $10.6401

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $38.1204 $76.2408
4+ $31.2782 $125.1128
5+ $30.3008 $151.5040
7+ $29.3234 $205.2638
9+ $28.3459 $255.1131
12+ $25.4136 $304.9632
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 190 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess