EN
  • EN
  • DE

INA114BU/1K

Part No INA114BU/1K
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Precision INSTRUMENTATION AMPLIFIER | IC INST AMP 1 CIRCUIT 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Amplifier Type Instrumentation
Slew Rate 0.6V/μs
-3db Bandwidth 1MHz
Current - Input Bias 500pA
Voltage - Input Offset 10μV
Supply Current 2.2mA
Current - Output / Channel 20mA
Supply Voltage , Single/Dual (±) 4.5V ~ 36V, ±2.25V ~ 18V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Family Part Number INA114
Manufacturer Pack Quantity 1,000
MSL Level 3 (168 Hours)
Win Source Part Number 1185732-INA114BU/1K
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian INA114BU/1K CAD Model

Description

The INA114BU/1K is a precision instrumentation amplifier designed by Texas Instruments, renowned for its exceptional accuracy and low noise performance. This component is an ideal choice for a wide range of applications, including medical instrumentation, industrial process controls, and precision data acquisition systems.

Key Features

  • High Accuracy: The INA114BU/1K offers a high level of accuracy with a low offset voltage of 50µV (max) and a low offset drift of 0.5µV/°C (max), ensuring precise readings in critical applications.
  • Low Noise: With its low noise density of 9nV/√Hz at 1kHz, this amplifier provides a clean signal amplification, making it suitable for sensitive measurements.
  • Wide Gain Range: The gain is set by a single external resistor, which allows for a wide gain range from 1 to 10,000. This flexibility makes it adaptable to various signal amplification requirements.
  • High Input Impedance: The INA114BU/1K features a high input impedance of >10^10 Ω, which minimizes loading on the input signal and preserves signal integrity.
  • Low Power Consumption: It operates with a quiescent current of 2.3mA, promoting energy efficiency in battery-powered devices.

Applications

  • Medical devices such as ECG and EEG monitors
  • Industrial process controls
  • Precision data acquisition systems
  • Test equipment
  • Strain gauges and transducer interfaces

Package and Quality

The INA114BU/1K is offered in a SOIC-14 package, which is suitable for surface mount technology (SMT). The compact form factor allows for integration into space-constrained designs. Texas Instruments ensures reliability and performance by adhering to stringent quality control measures and providing comprehensive technical support for their products.

Conclusion

Overall, the INA114BU/1K from Texas Instruments stands out as a top-tier instrumentation amplifier. Its precision, low noise, and versatility in gain configuration make it a dependable component for any application requiring accurate signal processing. Whether it is for professional-grade equipment or sophisticated hobbyist projects, the INA114BU/1K is a solid choice for your instrumentation amplification needs.

You May Also Be Interested in

Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.6874 $56.0622
7+ $15.3333 $107.3331
11+ $14.8541 $163.3951
14+ $14.3750 $201.2500
18+ $13.8958 $250.1244
25+ $12.4583 $311.4575
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 250 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess