EN
  • EN
  • DE

INA111BUE4

Part No INA111BUE4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description INA111BUE4
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Amplifier Circuit
Manufacturer Texas Instruments
Series *
Package Bulk
REACH Status REACH info available upon request
ECCN EAR99
Quantity per package 1
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 874569-INA111BUE4
Ultra Librarian 3D Model Ultra Librarian INA111BUE4 CAD Model

Description

Product Overview: INA111BUE4 Precision Instrumentation Amplifier

The INA111BUE4 is a high-performance instrumentation amplifier designed and manufactured by Texas Instruments. This precision amplifier is well-suited for a wide range of applications, including medical instrumentation, test equipment, and industrial process controls, where high accuracy signal amplification is necessary.

Key Features

  • High Accuracy: The INA111BUE4 offers excellent accuracy with a very low offset voltage and drift, ensuring that the amplified signal remains true to the original.
  • Wide Supply Range: It operates over a wide supply range, accommodating single-supply operations and standard dual-supply voltages. This flexibility allows it to be used in various circuit configurations.
  • Low Noise: With its low noise performance, the INA111BUE4 is ideal for applications that require clean and precise signal amplification.
  • High Bandwidth: The device features a high bandwidth, which is essential for applications that deal with rapidly changing signals or high-frequency information.
  • Gain Set with External Resistor: Gain can be easily set by a user-selected external resistor, giving designers the flexibility to tailor the amplifier's performance to specific application needs.

Applications

The INA111BUE4's versatility makes it suitable for a variety of applications, including:

  • Medical instrumentation such as ECG and EEG monitors
  • Test and measurement equipment
  • Data acquisition systems
  • Industrial process controls and monitoring systems
  • Strain gauges and pressure sensors

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the INA111BUE4 is no exception. This product is built to deliver consistent performance and is backed by TI's rigorous testing and quality assurance processes. The 'E4' suffix in the part number indicates that this version of the INA111 is lead-free and RoHS compliant, making it suitable for use in environmentally sensitive applications.

Whether you're designing a sophisticated medical device or a robust industrial system, the INA111BUE4 from Texas Instruments provides the precision and reliability needed to achieve high-fidelity signal amplification in your electronic designs.

You May Also Be Interested in

Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess