EN
  • EN
  • DE

INA106U/2K5

Part No INA106U/2K5
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP DIFF 1 CIRCUIT 8SOIC / Precision Gain = 10 DIFFERENTIAL AMPLIFIER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Amplifier Type Differential
Number of Circuits 1
Slew Rate 3V/μs
-3db Bandwidth 1MHz
Voltage - Input Offset 50μV
Current - Supply 1.5mA
Current - Output / Channel 20mA
Voltage - Supply, Single/Dual (±) ±5V ~ 18V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Part Number Series INA106
Manufacturer Pack Quantity 2,500
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 807833-INA106U/2K5
Ultra Librarian 3D Model Ultra Librarian INA106U/2K5 CAD Model

Description

Product Overview: INA106U/2K5 from Texas Instruments

The INA106U/2K5 is a precision gain differential amplifier designed by Texas Instruments to offer a unique combination of versatility and performance for a wide range of applications. This high-quality component is part of the INA106 series, known for its reliability and precision in signal conditioning tasks.

Key Features

  • High Accuracy: The INA106U/2K5 provides a precision gain of 10 V/V with a high level of accuracy, ensuring that the signal amplification is consistent and reliable for critical measurements and applications.
  • Low Offset Voltage: It features a low offset voltage, which minimizes errors in signal processing and contributes to the high precision of the device.
  • Wide Supply Range: This amplifier operates over a wide supply range, accommodating various types of systems and ensuring flexibility in design.
  • Low Quiescent Current: The INA106U/2K5 is designed to consume a low amount of quiescent current, making it suitable for battery-powered devices and energy-efficient applications.
  • Compact Packaging: It comes in a small-outline package (U-8), which is ideal for space-constrained applications without compromising on performance.

Applications

The INA106U/2K5 is an excellent choice for a variety of applications, including:

  • Test Equipment
  • Data Acquisition Systems
  • Medical Instrumentation
  • Battery-Powered Instruments
  • Industrial Process Controls

Quality and Support

Texas Instruments is renowned for its commitment to quality and customer support. The INA106U/2K5 is backed by TI's rigorous testing and validation processes, ensuring that customers receive a product that meets the highest standards of performance and reliability. Additionally, TI provides comprehensive technical support and resources to assist with the integration of the INA106U/2K5 into your projects.

Whether you are designing a sophisticated industrial system or a compact, portable device, the INA106U/2K5 from Texas Instruments offers the precision, efficiency, and versatility needed to enhance your application's performance.

You May Also Be Interested in

Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.0273 $60.1365
9+ $11.2661 $101.3949
14+ $10.8855 $152.3970
20+ $10.1243 $202.4860
26+ $9.7437 $253.3362
33+ $9.3631 $308.9823
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,150 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess