The INA103KU/1K is a precision instrumentation amplifier designed by Texas Instruments, renowned for its high accuracy and exceptional performance. This amplifier integrates advanced technology to ensure low noise and a minimal error footprint, making it an ideal choice for applications that require precise signal amplification.
Key Features
-
High Accuracy: The INA103KU/1K offers a high level of accuracy with a super low offset voltage, which is crucial for maintaining signal integrity in measurement and instrumentation applications.
-
Low Noise: Noise can significantly affect performance in sensitive instrumentation. Texas Instruments has engineered this product to exhibit low noise characteristics, ensuring a clean and reliable signal output.
-
Wide Supply Range: Flexibility in power supply is offered with a wide supply range, allowing the INA103KU/1K to be used in a variety of systems without the need for additional power regulation components.
-
High Common-Mode Rejection Ratio (CMRR): With a high CMRR, this amplifier is capable of rejecting common-mode signals such as noise and interference, which is essential for applications in noisy environments.
Applications
The INA103KU/1K is versatile and can be used in multiple high-performance applications. Some of the typical applications include:
- Medical instrumentation
- Test equipment
- Data acquisition systems
- Industrial process controls
Product Specifications
| Parameter |
Value |
| Package/Case |
SOIC-16 |
| Number of Channels |
1 |
| Input Offset Voltage |
50 µV Max |
| Supply Voltage Range |
±4.5V to ±18V |
| Operating Temperature Range |
-40°C to +85°C |
The INA103KU/1K is available in a small-outline integrated circuit (SOIC) package, making it suitable for space-constrained applications. It is designed to meet the rigorous demands of modern electronic systems, providing a reliable and high-quality solution for your instrumentation amplifier needs.