EN
  • EN
  • DE

INA101CM

Part No INA101CM
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description High Accuracy INSTRUMENTATION AMPLIFIER | IC INST AMP 1 CIRCUIT TO100-10
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Amplifier Type Instrumentation
Slew Rate 0.4V/μs
-3db Bandwidth 300kHz
Current - Input Bias 5nA
Voltage - Input Offset 10μV
Supply Current 6.7mA
Current - Output / Channel 10mA
Supply Voltage , Single/Dual (±) ±5V ~ 20V
Temperature Range - Operating -25°C ~ 85°C
Mounting Style Through Hole
Manufacturer Package TO-100-10 Metal Can
Supplier Device Package TO-100-10
Family Part Number INA101
Manufacturer Pack Quantity 20
MSL Level 1 (Unlimited)
Win Source Part Number 1185718-INA101CM
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian INA101CM CAD Model

Description

The INA101CM, crafted by the renowned Texas Instruments, is a high-precision instrumentation amplifier designed to cater to a wide range of applications that require accurate and reliable signal amplification. This device is known for its exceptional performance, which is a result of its unique design and the use of advanced semiconductor technologies.

Key Features

  • High Accuracy: The INA101CM boasts a high level of accuracy with a low offset voltage and drift, ensuring that the amplified signal is a true and precise representation of the original input.
  • Wide Gain Range: With a settable gain range from 1 to 10,000 (via external resistors), this amplifier provides the flexibility needed to adapt to various signal levels, making it ideal for diverse applications.
  • Low Noise Performance: Featuring low noise characteristics, the INA101CM is perfect for applications where signal integrity is paramount, such as medical instrumentation and precision data acquisition systems.
  • High Input Impedance: The high input impedance minimizes the loading effect on the signal source, preserving the original signal quality.
  • Robust Design: The INA101CM is designed to operate efficiently over a wide industrial temperature range, making it suitable for harsh environments.

Applications

Texas Instruments' INA101CM is a versatile component that can be integrated into various electronic systems. Its applications span across multiple industries, including:

  • Medical instrumentation
  • Precision data acquisition
  • Industrial process controls
  • Strain gauge amplifiers
  • Thermocouple amplifiers
  • Transducer interfaces

The INA101CM's robustness and precision make it an indispensable part of any system where signal fidelity and accuracy are crucial. Its ability to operate under a broad range of conditions and its adaptability to different signal levels underscore its utility as a top-tier instrumentation amplifier in the market.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $7.6241
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess