EN
  • EN
  • DE

HPA01086YFFR

Part No HPA01086YFFR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description FILTER-FREE CLASS-D AUDIO POWER / Amplifier IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Audio Amplifiers
Mfr Texas Instruments
Series *
Package Tape & Reel
Product Status Active
Base Product Number HPA01086
Standard Package 3,000 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 598986-HPA01086YFFR
Ultra Librarian 3D Model Ultra Librarian HPA01086YFFR CAD Model

Description

Product Overview: HPA01086YFFR by Texas Instruments

The HPA01086YFFR is a high-performance integrated circuit designed and manufactured by Texas Instruments, a global leader in semiconductor solutions. This product is tailored for advanced electronic systems requiring efficient power management and signal processing capabilities. Ideal for a wide range of applications, the HPA01086YFFR is a testament to Texas Instruments' commitment to innovation and reliability.

Key Features

  • High Precision: The HPA01086YFFR offers exceptional accuracy and stability, which is crucial for systems that demand precise electrical measurements and control.
  • Low Power Consumption: Designed with energy efficiency in mind, this IC ensures minimal power usage, thus extending battery life and reducing heat generation in portable and compact devices.
  • Durability: Built to withstand harsh conditions, the HPA01086YFFR maintains its performance over a wide temperature range, making it suitable for industrial and automotive applications.
  • Integration: With its integrated features, this product reduces the need for additional components, streamlining the design process and saving space on the printed circuit board (PCB).

Applications

The versatile nature of the HPA01086YFFR allows it to be used in various applications, including:

  • Power Supply Modules
  • Automotive Electronics
  • Telecommunications Equipment
  • Portable Devices
  • Medical Instruments

Product Specifications

The HPA01086YFFR comes in a robust package that is designed for optimal performance in a compact footprint. Its specifications include:

  • Package Type: Surface-Mount
  • Operating Temperature Range: Specified by the manufacturer
  • Quality and Reliability: Meets Texas Instruments' stringent standards

For detailed technical specifications, application notes, and support resources, customers are encouraged to visit the Texas Instruments website or contact their support team. The HPA01086YFFR is available for order and can be shipped promptly to meet the demands of fast-paced production schedules.

Note: Always consult the datasheet and reference design materials provided by Texas Instruments for the most accurate and up-to-date information about the HPA01086YFFR.

You May Also Be Interested in

STMicroelectronics
IC AMP AB MONO 40W POWERSO-20
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 1.4W 9USMD
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 60MW 16TQFN
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1 CHANNEL(S), 1
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1.15W, 3 CHANNE
Need more? Email Us
Maxim Integrated
IC AMP CLASS D STER 20.5W 36TQFN
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 60MW 14TSSOP
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 12DSBGA
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess