EN
  • EN
  • DE

D2516JC4BXGJD

Part No D2516JC4BXGJD
Manufacturer Kingston
Catalog DDR
Description DDR3-1833 256Mx16 1.5V (4Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 940574-D2516JC4BXGJD
Series *
Ultra Librarian 3D Model Ultra Librarian D2516JC4BXGJD CAD Model

Description

The Kingston D2516JC4BXGJD is a type of DDR (Double Data Rate) memory chip. While the exact specifications for this particular part number require more specific sourcing, it is identifiable as a component of larger memory modules used in computers and other digital devices. Its function is to provide temporary data storage for rapid access by the processor.

Applications

  • Desktop Computers
  • Laptop Computers
  • Servers
  • Embedded Systems
  • Networking Equipment

Features

  • High-Speed Data Transfer: DDR technology allows for data to be transferred twice per clock cycle, increasing bandwidth.
  • Low Voltage Operation: Designed to operate at a low voltage to reduce power consumption and heat generation.
  • Compact Form Factor: Designed to fit into small spaces on a circuit board.
  • High Density: Provides a large amount of memory capacity in a small package.
  • Reliable Performance: Ensures stable and consistent operation over a wide range of temperatures and conditions.

Benefits

  • Improved System Performance: Faster data access leads to quicker application loading and overall system responsiveness.
  • Reduced Power Consumption: Lower voltage operation results in energy savings and longer battery life for portable devices.
  • Increased Memory Capacity: Allows for running more applications simultaneously and handling larger datasets.
  • Enhanced System Stability: Reliable performance ensures smooth operation and reduces the risk of system crashes.
  • Cost-Effective Solution: Provides a high level of performance and capacity at a competitive price.

Technical Specifications

Given that D2516JC4BXGJD is a memory component, key specifications include its memory type (likely DDR3 or DDR4), capacity (in bits), speed (measured in MHz), and voltage. It is designed for use in DIMM (Dual In-line Memory Module) or SODIMM (Small Outline DIMM) modules. Due to the lack of publicly available detailed specifications, the user should refer to the memory module datasheet or Kingston's product documentation for the specific module incorporating this memory chip for precise timings, voltage requirements, and operating temperatures. Correct implementation and compatibility are vital for optimal system performance.

You May Also Be Interested in

Intel
Core i7-14700 (33M Cache, up to 5.40 GHz) CN
Need more? Email Us
SK hynix
DDR5-6400 4Gx8 (32Gb)
Need more? Email Us
SK hynix
DDR5-6400 8Gx80 RDIMM 2Rx4 (64GB)
Need more? Email Us
Microne
DDR5-5600 1Gx16 (16Gb)
Need more? Email Us
Samsung
DDR5-5600 6Gx80 RDIMM 2Rx8 (48GB)
Need more? Email Us
SK hynix
DDR4-3200 2Gx8 (16Gb)
Need more? Email Us
Intel
Xeon 6505P (48M Cache, 2.20 GHz)
Need more? Email Us
ASUS
Asus GeForce RTX 5070 PRIME OC 12GB DLSS4
Need more? Email Us
Micron Technology Inc.
DRAM DDR5 96GByte EC8 RDIMM
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.6091 $60.0093
54+ $2.1414 $115.6356
84+ $2.0744 $174.2496
116+ $2.0074 $232.8584
149+ $1.9404 $289.1196
200+ $1.7394 $347.8800
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,271 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess