EN
  • EN
  • DE

HPA00194DGNR

Part No HPA00194DGNR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR 1.25W AB 8MSOP / Amplifier IC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Audio Amplifiers
Mfr Texas Instruments
Series *
Package Tape & Reel
Product Status Active
Base Product Number HPA00194
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 920575-HPA00194DGNR
Ultra Librarian 3D Model Ultra Librarian HPA00194DGNR CAD Model

Description

The HPA00194DGNR is a high-performance integrated circuit from Texas Instruments, designed to cater to a wide range of applications requiring efficient power management and signal processing. This precision-engineered component is part of Texas Instruments' commitment to providing innovative solutions for advanced electronic systems.

Key Features

  • High Accuracy: The HPA00194DGNR offers exceptional accuracy, making it suitable for critical applications where precise signal handling is paramount.
  • Low Power Consumption: Designed with energy efficiency in mind, this IC consumes minimal power, which is ideal for battery-powered devices and applications concerned with energy conservation.
  • Robust Performance: Texas Instruments' products are known for their reliability, and the HPA00194DGNR is no exception. It operates effectively across a wide range of temperatures and conditions.
  • Compact Form Factor: The device comes in a compact DGNR package, allowing for seamless integration into various electronic assemblies without taking up significant space.
  • Versatility: Its versatile design makes it suitable for multiple applications, including industrial, automotive, and consumer electronics.

Applications

The HPA00194DGNR is adept at handling complex tasks in various sectors. Its applications include:

  • Power supply regulation for sensitive electronics.
  • Signal processing for audio and video equipment.
  • Control systems in automotive technology.
  • Automated test equipment for industrial use.
  • Portable electronic devices where power efficiency is critical.

Technical Specifications

Parameter Value
Package Type DGNR
Operating Temperature -40°C to +85°C
Power Consumption Low
Accuracy High

With the HPA00194DGNR, Texas Instruments continues to demonstrate its dedication to developing products that push the boundaries of electronic design and efficiency. Whether you're designing the next generation of consumer gadgets or sophisticated industrial machinery, the HPA00194DGNR is a component that can meet and exceed your requirements for precision and performance.

You May Also Be Interested in

NXP / Nexperia
IC AMP D MONO/STEREO 150W 36HSOP
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC AMP CLASS H STER 30MW 16WLCSP
Need more? Email Us
Texas Instruments
IC AMP CLASS D STER 2.5W 16DSBGA
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 675MW 8SOIC
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1 CHANNEL(S), 1
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 25W TO220-5
Need more? Email Us
STMicroelectronics
IC AMP D MONO 2.8W 9FLIPCHIP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess