EN
  • EN
  • DE

HDC1080DMBT

Part No HDC1080DMBT
Manufacturer Texas Instruments
Catalog Moisture Sensors, Humidity
Description Low Power, High Accuracy Digital Humidity Sensor with Temperature Sensor
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Texas Instruments
Packaging Reel - TR
Sensor Type Humidity, Temperature
Humidity Range 0 ~ 100% RH
Output Type I2C
Output 14b
Accuracy ±2% RH
Response Time 15s
Operating Supply Voltage 2.7 V ~ 5.5 V
Mounting SMD
Operating Temperature Range -20°C ~ 85°C
Win Source Part Number 1179691-HDC1080DMBT
Manufacturer Homepage www.ti.com
Family Name HDC1080
Introduction Date January 28, 2016
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HDC1080DMBT CAD Model

Description

HDC1080DMBT from Texas Instruments is a humidity sensing component in the moisture sensor category, commonly considered for environmental monitoring, HVAC controls, smart home devices, portable instruments, and embedded industrial systems. Engineers typically evaluate parts in this class when they need compact humidity measurement capability for condition awareness, user comfort features, or data logging functions. Texas Instruments is widely used in design environments where long-term sourcing confidence and documentation quality matter, making this device relevant for both new product development and maintenance sourcing. The current lifecycle status for HDC1080DMBT is information not available, so design teams should confirm availability and product roadmap details directly with Texas Instruments or authorized distribution channels before committing to volume production. RoHS compliance information is also not available in the provided data. Engineers and procurement teams should verify the latest RoHS and related material declarations through the official datasheet, manufacturer compliance portal, or supplier documentation before qualification.

You May Also Be Interested in

Humirel
RELATIVE HUMIDITY MODULE
Lowest to $23.2836
Analog Devices Inc.
Temp Sensor Analog 8-Pin SOIC N T/R
Need more? Email Us
Maxim Integrated
DS1726 Series 5.5 V Surface Mount Digital Temperature Sensor - MICRO-8
Lowest to $13.4465
Sensirion AG
SENSOR HUMI/TEMP I2C 2% SMD
Lowest to $0.8150
Honeywell
SENSOR HUMID/TEMP 5V I2C 4% SMD
Lowest to $17.2059
Omron
SENS HUMID 24V LCD/SDCARD 2.5%
Need more? Email Us
Aosong
±2%RH -40℃~+80℃ 0%RH~100%RH I2C SIP-4 Humidity, Moisture Sensors RoHS
Lowest to $2.0752
TE Connectivity
VOUT RH/ TEMP MODULE, SIDE CONN
Need more? Email Us
Texas Instruments
AUTOMOTIVE 0.5% RH DIGITAL HUMID
Lowest to $13.0971

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3405 $53.6200
95+ $1.0999 $104.4905
145+ $1.0656 $154.5120
195+ $1.0312 $201.0840
255+ $0.9968 $254.1840
340+ $0.8937 $303.8580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,500 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess