EN
  • EN
  • DE

HD3SS3212RKSR/HD3SS3212RKST

Part No HD3SS3212RKSR/HD3SS3212RKST
Manufacturer Texas Instruments
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 980893-HD3SS3212RKSR/HD3SS3212RKST
Categories OEM Parts(F-I)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HD3SS3212RKSR/HD3SS3212RKST CAD Model

Description

Introducing the HD3SS3212RKSR/HD3SS3212RKST from Texas Instruments

The HD3SS3212RKSR and HD3SS3212RKST are part of Texas Instruments' high-performance, versatile interface solutions designed to cater to the increasing demand for high-speed data transfer and flexible connectivity in modern electronics. These devices are USB 3.2 Gen 1 SuperSpeed multiplexers/demultiplexers that facilitate the sharing of a common USB 3.2 Gen 1 port among multiple devices. They are perfect for applications that require switching between a USB host and multiple devices or switching between two USB hosts.

Key Features

  • High-Speed Performance: With support for USB 3.2 Gen 1 data rates of up to 5 Gbps, these devices ensure rapid data transfer, making them ideal for applications that require quick and efficient data handling.
  • Flexible Connectivity: The HD3SS3212RKSR and HD3SS3212RKST enable easy switching between two different source or sink paths, providing design flexibility and optimizing port usage.
  • Low Power Consumption: Designed with power efficiency in mind, these multiplexers/demultiplexers help to minimize power usage in your system, which is especially beneficial for battery-powered devices.
  • Robust ESD Protection: Both devices come with integrated Electrostatic Discharge (ESD) protection circuitry, which safeguards against damage from static electricity, ensuring long-term reliability and stability.

Applications

The HD3SS3212RKSR and HD3SS3212RKST are suitable for a wide range of applications, including but not limited to:

  • Desktop and Laptop Computers
  • Tablets and Smartphones
  • Docking Stations
  • USB Peripherals and Accessories
  • Consumer Electronics

Product Availability

The HD3SS3212RKSR is offered in a VQFN package, while the HD3SS3212RKST is available in a TQFN package. Both variants are designed with a compact footprint to fit seamlessly into space-constrained designs, ensuring that they can be easily integrated into a wide array of electronic products.

Whether you're developing the next generation of consumer electronics or looking to enhance connectivity in existing devices, the HD3SS3212RKSR and HD3SS3212RKST from Texas Instruments provide the performance, flexibility, and reliability you need to create an optimal user experience.

You May Also Be Interested in

SMC Diode Solutions
Smc Cardbrd Box & SKID/IDFB37E-23N
Need more? Email Us
Omron
General Purpose Relay, G7L Series, Power, Non Latching, DPST-NO, 120 VAC, 25 A RoHS Compliant: Yes
Need more? Email Us
Samtec Inc.
CONN HDR 40POS 0.05 STACK SMD / 40 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Infineon Technologies
CONV SGL PHA SYNC BUCK 3.3-4.5V / iP1001 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
NXP / Nexperia
IC RFID TRANSP 100-150KHZ DIE / RFID Transponder IC 100kHz ~ 150kHz 5V Die
Need more? Email Us
TE Connectivity
MBD9-30K 25 C /- 0.1 C 0-70
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
Littelfuse Inc.
SCR 400V 40A TO220AB / SCR 400 V 40 A Standard Recovery Through Hole TO-220AB
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ17 E OLIVE / Olive Drab Connector Backshell, Banding M25x1 17, E
Lowest to $326.4905

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8316 $54.0540
130+ $0.7790 $101.2700
200+ $0.7527 $150.5400
290+ $0.7000 $203.0000
375+ $0.6737 $252.6375
465+ $0.6474 $301.0410
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 57,540 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess