EN
  • EN
  • DE

HC4538M

Part No HC4538M
Manufacturer Texas Instruments
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 07+
Reference case SOIC16
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 710270-HC4538M
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HC4538M CAD Model

Description

The Texas Instruments HC4538M is a high-precision, versatile monostable multivibrator, also known as a 'one-shot' pulse generator. This integrated circuit (IC) is designed to produce a highly accurate and stable output pulse width, which is determined by the external timing components connected to it. The HC4538M is a part of the HC family, which signifies the utilization of silicon-gate CMOS technology, offering a robust feature set that includes low power consumption and high noise immunity.

Key Features

  • Retriggerable/Non-retriggerable Operation: The HC4538M can be configured for either retriggerable or non-retriggerable modes, providing flexibility in timing applications. The retriggerable mode allows the output pulse duration to be extended with each new trigger pulse, while the non-retriggerable mode ensures a single output pulse per trigger event.
  • Wide Operating Voltage Range: This device supports a broad range of supply voltages from 2V to 6V, making it suitable for various applications, from battery-powered devices to industrial systems.
  • High Output Drive Capability: The HC4538M can source or sink up to 8 mA at the output, allowing direct interfacing with other logic families and driving capabilities for LEDs or relays when appropriate external components are used.
  • Precision Timing: The output pulse width can be precisely controlled using external resistors and capacitors, providing a range of timing intervals from nanoseconds to hours.

Applications

The HC4538M is suitable for a wide array of applications across various fields. Typical uses include timing circuits, pulse generation for digital systems, waveform shaping, and as a delay element in communication systems. Its reliability and precision make it an ideal choice for consumer electronics, industrial controls, and data processing systems.

Technical Specifications

  • Package Type: SOIC
  • Number of Pins: 16
  • Temperature Operating Range: -55°C to 125°C

For detailed technical specifications, application notes, and support resources, visit the Texas Instruments official website or contact your local Texas Instruments sales office.

You May Also Be Interested in

Panasonic
Need more? Email Us
STMicroelectronics
Need more? Email Us
NXP / Nexperia
IC MPU MPC83XX 400MHZ 668BGA
Lowest to $123.1344
Analog Devices Inc.
Lowest to $18.2138
Rohm Semiconductor
Need more? Email Us
Vishay
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Need more? Email Us
Texas Instruments
Lowest to $12.6416
RF Micro Devices
Lowest to $2.8390

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.5732 $51.4392
15+ $7.0345 $105.5175
23+ $6.8146 $156.7358
31+ $6.5948 $204.4388
40+ $6.3750 $255.0000
53+ $5.7155 $302.9215
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,800 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess