EN
  • EN
  • DE

GC3011A-PQ

Part No GC3011A-PQ
Manufacturer Texas Instruments
Catalog RF Misc ICs and Modules
Description IC DIGITAL RESAMPLER 100-QFP / RF IC Digital Resampler General Purpose 100-QFP (20x14)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Misc ICs and Modules
Mfr Texas Instruments
Series GC3011
Package Tray
Product Status Obsolete
Function Digital Resampler
RF Type General Purpose
Mounting Type Surface Mount
Package / Case 100-BQFP
Supplier Device Package 100-QFP (20x14)
Base Product Number GC3011
Standard Package 66 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991G
HTSUS 8542.39.0001
Win Source Part Number 136053-GC3011A-PQ
Ultra Librarian 3D Model Ultra Librarian GC3011A-PQ CAD Model

Description

The GC3011A-PQ is a high-performance digital down converter (DDC) developed by Texas Instruments. It is designed for applications such as wireless communication systems, radar systems, and software-defined radios.

  • Function: Converts high-frequency digital signals into lower-frequency signals
  • Channels: Supports up to four channels simultaneously
  • Programmability: Configurable settings, including decimation rate
  • Power Efficiency: Operates at a low power level
  • Package: Compact, surface-mount

You May Also Be Interested in

MACOM Technology Solutions
UPCONVERTER, 28-32 GHZ
Need more? Email Us
MACOM Technology Solutions
BIASNETWORK,SINGLE,2-18GHZ
Need more? Email Us
MACOM Technology Solutions
MMIC,DIE,DBL,IN=7.5-25G,OUT=15-5
Need more? Email Us
MACOM Technology Solutions
RF AMP 1-6 GHZ SWITCH LNA MODULE
Need more? Email Us
MACOM Technology Solutions
SAMPLING PHASE DETECTOR, E50-1
Need more? Email Us
MACOM Technology Solutions
5G DUAL CH SWITCH & LNA MODULE,
Need more? Email Us
MACOM Technology Solutions
PHASE DETECTOR,EPOXY ENCAP.,CS12
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED,
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED,
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess