EN
  • EN
  • DE

FPD87346BXAVS/NOPB

Part No FPD87346BXAVS/NOPB
Manufacturer Texas Instruments
Catalog Clock/Timing - Application Specific
Description IC TIMING CTLR XGA/WXGA 64-TQFP / Gate Array Embedded Array ASIC Macrocell Interface
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tray
Part Status Obsolete(EOL)
PLL No
Main Purpose Graphics Applications
Input LVDS
Output LVDS
Number of Circuits 1
Frequency - Max 85MHz
Operating Supply Voltage 3 V ~ 3.6 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 64-TQFP
Manufacturer Package 64-TQFP (10x10)
Win Source Part Number 774703-FPD87346BXAVS/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name FPD87346
Introduction Date July 01, 2004
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian FPD87346BXAVS/NOPB CAD Model

Description

Product Overview: FPD87346BXAVS/NOPB

The FPD87346BXAVS/NOPB is a cutting-edge integrated circuit from Texas Instruments, renowned for its performance and reliability in a wide array of electronic applications. This high-quality product is designed to cater to the demanding needs of modern electronics, offering exceptional functionality and versatility.

Key Features

  • High Integration: The FPD87346BXAVS/NOPB integrates multiple functions into a single chip, reducing the need for additional components and simplifying the design process for engineers.
  • Power Efficiency: With its focus on power conservation, this product ensures that devices not only perform optimally but also maintain energy efficiency, leading to longer battery life and reduced power costs.
  • Robust Performance: Built to withstand the rigors of everyday use, the FPD87346BXAVS/NOPB maintains its performance across a wide range of operating conditions, ensuring reliability and consistency.
  • Advanced Technology: Utilizing the latest advancements in semiconductor technology, this component offers improved speed, accuracy, and overall performance compared to previous generations.

Applications

The versatility of the FPD87346BXAVS/NOPB makes it an ideal choice for a variety of applications, including:

  • Consumer Electronics
  • Automotive Systems
  • Industrial Controls
  • Communication Devices
  • Medical Equipment

Quality and Support

Texas Instruments is committed to providing not only high-quality products but also comprehensive support for its components. The FPD87346BXAVS/NOPB is backed by extensive documentation, technical support, and a robust community of developers and engineers, ensuring that you can integrate this product into your designs with confidence.

Environmental Compliance

In line with global environmental standards, the FPD87346BXAVS/NOPB is designed to meet various regulatory compliances, making it a responsible choice for manufacturers looking to create eco-friendly products.

Whether you are developing the next generation of consumer electronics or working on critical industrial equipment, the FPD87346BXAVS/NOPB from Texas Instruments provides the performance, efficiency, and reliability required to power your innovations.

You May Also Be Interested in

Microchip Technology
MEMS OSC XO 100.0000MHZ HCSL LVD
Need more? Email Us
Renesas Electronics America
IC FREQ GEN 200MHZ CLK 56-SSOP
Need more? Email Us
Renesas Electronics America
IC CLOCK BUFFER
Need more? Email Us
Renesas Electronics America
CLOCK GENERATORS & SUPPORT PRODU
Need more? Email Us
Renesas Electronics America
IC CLK GEN SPRED SPECTRM 16MLF
Need more? Email Us
Renesas Electronics America
IC CLK GEN SPRED SPECTRM 16MLF
Need more? Email Us
Diodes Incorporated
PCIE 3.0 AND ETHERNET CLOCK GENE
Lowest to $3.7836
Renesas Electronics America
CLOCK BUFFER 4 OUTPUT PCIE GEN2
Need more? Email Us
Skyworks Solutions Inc.
IC CLOCK GENERATOR PCIE 8TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess