EN
  • EN
  • DE
  • IT

FDC2112DNTR

Part No FDC2112DNTR
Manufacturer Texas Instruments
Catalog Capacitive Touch Sensors, Proximity Sensor ICs
Description IC CAPACITIVE SENSING
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Sensor, Capacitive Touch
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Programmable Not Verified
Type Proximity Only
Proximity Detection Yes
Number of Inputs 2
Interface I2C
Resolution 12 b
Voltage - Supply 2.7V ~ 3.6V
Current - Supply 2.1mA
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 12-WFDFN Exposed Pad
Supplier Device Package 12-WSON (4x4)
Base Product Number FDC2112
Standard Package 4,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 848222-FDC2112DNTR
Ultra Librarian 3D Model Ultra Librarian FDC2112DNTR CAD Model

Description

The FDC2112DNTR from Texas Instruments is a high-performance, two-channel capacitance-to-digital converter optimized for proximity sensing and liquid level sensing applications. This integrated device features TI's patented noise-resistant capacitive sensing technology, which offers increased reliability and precision in detecting and measuring capacitive changes in an external sensor circuit.

The FDC2112DNTR operates on a supply voltage ranging from 2.7V to 3.6V, making it suitable for battery-powered and portable applications. It communicates via an I2C interface, allowing for easy integration into a microcontroller-based system. The device also includes an on-chip temperature sensor that can be used for temperature compensation, ensuring accurate measurements over a wide temperature range.

The device's ability to measure capacitance with high resolution and low noise makes it ideal for applications such as contactless switches, fluid level detection, and material composition analysis. The FDC2112DNTR can handle capacitive sensors with a wide range of values, from a few picofarads to tens of nanofarads, without the need for external components, simplifying the design and reducing the bill of materials.

Packaged in a compact WSON-12 package, the FDC2112DNTR is designed for space-constrained environments. It also features a low power consumption mode, which reduces power draw when the sensor is not in active measurement mode, thus extending battery life in portable applications.

With its robust feature set and high level of integration, the FDC2112DNTR is a versatile solution for a variety of capacitance sensing needs. Its precision, coupled with resistance to environmental noise, makes it a reliable choice for designers looking to add touch interfaces or non-invasive sensing capabilities to their products.

You May Also Be Interested in

Texas Instruments
CAPACITIVE SENSING SOLUTIONS
Lowest to $5.3060
Semtech Corporation
IC CTLR TOUCH 8CH PROX 20QFN / Capacitive Touch Screen Automotive 20-Pin QFN EP T/R
Need more? Email Us
Texas Instruments
IC CAPACITIVE SENSING
Lowest to $9.8702
Rohm Semiconductor
IC CAP SENSOR SWITCH 16CH 32VQFN
Lowest to $4.0600
Microchip Technology
IC TOUCH SENSOR 6CH 10VDFN
Lowest to $1.6904
Renesas Electronics America
IC TOUCH SENSOR 75W 16VFQFPN
Need more? Email Us
Microchip Technology
IC SENSOR QTOUCH 6CHAN 28SSOP
Lowest to $76.9507
Cypress Semiconductor Corp
IC MBR 10 BUTTON 10 LED 48QFN
Lowest to $1.5876
Rohm Semiconductor
IC CAP SENSOR SWITCH 16CH 32VQFN
Lowest to $3.0025

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.5907 $53.1349
17+ $6.2283 $105.8811
25+ $6.0336 $150.8400
35+ $5.8390 $204.3650
45+ $5.6444 $253.9980
60+ $5.0605 $303.6300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,510 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess