EN
  • EN
  • DE

F731953AZFT

Part No F731953AZFT
Manufacturer Texas Instruments
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 977462-F731953AZFT
Categories OEM Parts(F-I)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian F731953AZFT CAD Model

Description

Texas Instruments introduces the F731953AZFT, a cutting-edge integrated circuit designed for high-performance applications. This robust component is engineered to meet the rigorous demands of modern electronic systems, providing a reliable and efficient solution for designers and engineers.

Key Features

  • High Precision: The F731953AZFT offers exceptional accuracy and stability, making it ideal for precision-sensitive applications.
  • Low Power Consumption: Designed with energy efficiency in mind, this IC consumes minimal power, extending battery life in portable devices and reducing overall energy costs.
  • Advanced Technology: Utilizing Texas Instruments' state-of-the-art semiconductor technology, the F731953AZFT delivers superior performance and reliability.
  • Compact Size: The small footprint of the IC allows for its use in space-constrained applications without sacrificing functionality or performance.

Applications

The versatile nature of the F731953AZFT makes it suitable for a wide range of applications, including but not limited to:

  • Industrial control systems
  • Automotive electronics
  • Communication infrastructure
  • Medical devices
  • Consumer electronics

Technical Specifications

Parameter Value
Supply Voltage Specified Range
Operating Temperature Specified Range
Package Type Surface-Mount
Quality and Reliability High Standards Compliance

The F731953AZFT is not just a component; it's a testament to Texas Instruments' commitment to innovation and quality. With its robust design and advanced features, it stands as an excellent choice for any application requiring a high-performance integrated circuit.

You May Also Be Interested in

Hubbell Wiring Device-Kellems
1-Gang -Gang Weatherproofing Covers, Thermoplastic
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
Amphenol
CONN RCPT USB3.1 MICRO B SMD R/A / USB - micro B USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 10 Position Surface Mount, Right Angle
Need more? Email Us
Essentra Components
Need more? Email Us
Hubbell Wiring Device-Kellems
HUBBELL WIRING DEVICE-KELLEMS HBL3061 1 -Gang Vertical Weatherproof Cover,
Need more? Email Us
Fairview Microwave
Key Specifications, Connector Series 1: 4.1/9.5 Mini DIN, Connector Gender 1: Male, Connector Polarity 1: Standard,...
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Amphenol
Micro Power Plus Connector Header 18 Position 3mm Right Angle Through Hole Tray
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess