EN
  • EN
  • DE

F711264PGER

Part No F711264PGER
Manufacturer Texas Instruments
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1002796-F711264PGER
Categories OEM Parts(F-I)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian F711264PGER CAD Model

Description

The F711264PGER by Texas Instruments is a state-of-the-art integrated circuit designed to cater to a wide range of electronic applications. This versatile chip is a testament to Texas Instruments' commitment to innovation and reliability in the semiconductor industry.

Key Features and Benefits

  • Advanced Processing Capabilities: The F711264PGER is equipped with a high-performance processing core that enables it to handle complex computations efficiently, making it ideal for demanding applications.
  • Low Power Consumption: Designed with energy efficiency in mind, this product consumes minimal power, which is crucial for battery-powered devices and helps to extend their operational lifespan.
  • High Integration: This chip integrates multiple functions which can reduce the need for additional components, thereby saving space and reducing overall system cost.
  • Robust Connectivity Options: With its built-in connectivity features, the F711264PGER facilitates easy communication with other devices, allowing for seamless integration into a variety of systems.
  • Durability and Reliability: Texas Instruments is known for its rigorous testing and quality control, ensuring that the F711264PGER meets high standards of durability and reliability for critical applications.

Potential Applications

The F711264PGER is a highly adaptable component that can be employed in numerous electronic systems. Its potential applications include but are not limited to:

  • Industrial control systems
  • Automotive electronics
  • Consumer electronics
  • Communication devices
  • Medical equipment

Technical Specifications

The F711264PGER boasts an impressive set of technical specifications that make it a top choice for designers and engineers looking to incorporate a robust microcontroller into their systems. For detailed technical information, datasheets are available to provide in-depth insights into the product's capabilities and limitations.

Conclusion

In conclusion, the F711264PGER from Texas Instruments is a powerful and versatile chip that offers a combination of performance, efficiency, and integration. Whether you are working on industrial automation, automotive systems, or portable electronics, this product is engineered to exceed expectations and deliver outstanding results.

You May Also Be Interested in

Micronas GmbH
Hall Switches, Switching Behavior: Unipolar, Interface: 3-wire
Need more? Email Us
Hubbell Wiring Device-Kellems
Hubbell Mod Face Plate, 6-PORT, Bk, Snap
Need more? Email Us
Fairview Microwave
Key Specifications, Gain: 42 dB, Power Output: 25 dBm Psat, Frequency, Min: 1 GHz, Frequency, Max: 7 GHz, Noise...
Need more? Email Us
Eaton / Cutler Hammer
HBAX2015, Type Hbax Breaker 2P 15A 240VAC Max 42KAIC
Need more? Email Us
Samtec Inc.
CONN HDR 20POS 0.05 STACK SMD / 20 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Samtec Inc.
CONN HDR 10POS 0.05 STACK SMD / 10 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Hewlett Packard
Need more? Email Us
Infineon Technologies
CONV SGL PHA SYNC BUCK 3.3-4.5V / iP1001 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
Hitachi, Ltd
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess