EN
  • EN
  • DE

ISL1533IRZ

Part No ISL1533IRZ
Manufacturer Intersil
Catalog OEM Parts (F - I)
Description Dual Channel Differential DSL Line Driver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Bandwidth 60 MHz
Mounting SMD (SMT)
Case / Package QFN
Max Supply Voltage 30 V
Packaging Bulk
Power Supply Rejection Ratio (PSRR) 55 dB
Radiation Hardening No
RoHS Compliant
Win Source Part Number 964309-ISL1533IRZ
Categories OEM Parts(F-I)
Manufacturer Intersil
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ISL1533IRZ CAD Model

Description

The ISL1533IRZ is a high-speed differential receiver with equalization, manufactured by Intersil (now Renesas). It's designed to compensate for Inter-Symbol Interference (ISI) in high-speed data transmission over cable.

Applications

  • High-speed data communication systems
  • Cable equalization for long cable runs
  • Video transmission systems
  • Backplanes and interconnects
  • Data centers and networking equipment

Features

  • Adjustable equalization
  • High-speed operation (typically up to several Gbps)
  • Differential signaling
  • Low power consumption
  • Small package size
  • RoHS Compliant

Benefits

  • Improved Signal Integrity: Equalization compensates for signal degradation caused by cable losses and ISI, resulting in cleaner signals and reduced bit errors.
  • Extended Cable Reach: Allows for longer cable runs without significant signal degradation.
  • Higher Data Rates: Enables higher data transmission rates over existing cabling infrastructure.
  • Reduced System Cost: Reduces the need for expensive, high-quality cables.
  • Easy Integration: Small package size and standard interfaces simplify system design.

Additional Details

The ISL1533IRZ uses adaptive equalization techniques to compensate for frequency-dependent losses in the transmission channel. The equalization level is often adjustable to optimize performance for different cable lengths and types. The receiver typically operates on a differential input signal to improve noise immunity. It is designed for applications requiring high-speed data transmission over cable. The small package size makes it suitable for high-density circuit boards. Often includes features such as input impedance matching and common-mode voltage rejection.

You May Also Be Interested in

Hubbell Wiring Device-Kellems
Hubbell Mod Face Plate, 6-PORT, Bk, Snap
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us
Fujitsu Electronics America, Inc.
Need more? Email Us
Samtec Inc.
Receptacle, 2.54MM, Idc / Idt, 2WAY
Need more? Email Us
Fairview Microwave
Key Specifications, Gain: 42 dB, Power Output: 25 dBm Psat, Frequency, Min: 1 GHz, Frequency, Max: 7 GHz, Noise...
Need more? Email Us
Eaton Bussmann
Type Fdb, 3 Pole, 20A Trip, 600V Class, Line And Load
Need more? Email Us
Samtec Inc.
CONN HDR 20POS 0.05 STACK SMD / 20 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Hubbell Wiring Device-Kellems
Cord Reel, Weatherproof, UL TYPE 4, 40' SOW, 10/3, Y
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess