EN
  • EN
  • DE

SN74LV163ANSR

Part No SN74LV163ANSR
Manufacturer Texas Instruments
Catalog Logic - Counters, Dividers
Description IC COUNTR BIN SYNC 4BIT 16SO  /  Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Counters, Dividers
Mfr Texas Instruments
Series 74LV
Logic Type Binary Counter
Direction Up
Number of Elements 1
Number of Bits per Element 4
Reset Synchronous
Timing Synchronous
Count Rate 90 MHz
Trigger Type Positive Edge
Voltage - Supply 2 V ~ 5.5 V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.209", 5.30mm Width)
Supplier Device Package 16-SO
Base Product Number 74LV163
Other Names -SN74LV163ANSRE4,-SN74LV163ANSRG4,SN74LV163ANSRE4,SN74LV163ANSR,SN74LV163ANSRG4,296-28722-6,296-28722-2,-SN74LV163ANSRG4R,SN74LV163ANSRE4,296-28722-1,-SN74LV163ANSRR,-SN74LV163ANSRE4R,-296-28722-1,SN74LV163ANSRG4
Standard Package 2,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258937-SN74LV163ANSR
Ultra Librarian 3D Model Ultra Librarian SN74LV163ANSR CAD Model

Description

Product Overview: SN74LV163ANSR by Texas Instruments

The SN74LV163ANSR is a high-performance, 4-bit synchronous binary counter designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This integrated circuit (IC) is part of TI's SN74 family, which is renowned for its logic functions and robust performance. The SN74LV163ANSR is specifically engineered to address the needs of counting applications in a wide range of electronic devices.

Key Features

  • Logic Type: 4-Bit Synchronous Binary Counter
  • Supply Voltage Range: 2 V to 5.5 V, accommodating a variety of logic levels and making it suitable for both battery-powered and line-powered applications.
  • Operating Temperature: -40°C to 85°C, ensuring reliable performance across a broad range of environmental conditions.
  • Package: The SN74LV163ANSR comes in a SOIC-16 package, which is compact and suitable for surface-mount technology (SMT).
  • Logic Family: LV - Low-Voltage CMOS, providing low power consumption and high noise immunity.

Functionality

The SN74LV163ANSR is designed to count in a synchronous manner, meaning that the output transitions occur in relation to a clock signal, providing precise timing and control. It features a fully synchronous state counter logic which allows the device to count at high speeds without the risk of errors that can occur with asynchronous counters. The counter has a clear function, which can be used to reset the counter to zero, and parallel load capability, allowing the user to preset the counter to a desired value.

Applications

With its versatile features, the SN74LV163ANSR is suitable for a wide range of applications, including:

  • Industrial control systems
  • Consumer electronics
  • Personal computing devices
  • Networking equipment
  • Automotive systems

Quality and Support

As with all Texas Instruments products, the SN74LV163ANSR is manufactured to high standards of quality and reliability. TI provides comprehensive technical support and resources, including datasheets, application notes, and design tools, to assist developers in integrating this counter into their designs.

Whether you're designing a simple timer, a complex processor, or any system requiring precise counting functionality, the SN74LV163ANSR by Texas Instruments is an excellent choice that combines performance, versatility, and reliability.

You May Also Be Interested in

Harris Corporation
IC BINARY COUNTER 8-BIT 16SOIC
Need more? Email Us
Texas Instruments
IC DECADE COUNTER 10BIT 16DIP
Lowest to $0.8732
Texas Instruments
IC BINARY COUNTER 8-BIT 16SOIC
Lowest to $0.9196
Texas Instruments
IC DECADE COUNTER 4-BIT 16TSSOP
Lowest to $0.8732
Nexperia USA Inc.
IC DECADE COUNTER 10-BIT 16SSOP
Need more? Email Us
Nexperia USA Inc.
IC BINARY COUNTER 4-BIT 16DIP
Need more? Email Us
Nexperia USA Inc.
IC DECADE COUNTER 10BIT 16DHVQFN
Lowest to $0.8898
ON Semiconductor
IC BINARY COUNTER 4-BIT 16SOIC
Need more? Email Us
Nexperia USA Inc.
NEXPERIA 74HCT4040DB - BINARY CO
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
255+ $0.1983 $50.5665
615+ $0.1628 $100.1220
955+ $0.1577 $150.6035
1,315+ $0.1526 $200.6690
1,695+ $0.1475 $250.0125
2,270+ $0.1322 $300.0940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
MOQ: 255 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess