EN
  • EN
  • DE

F280049PZQR

Part No F280049PZQR
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 100LQFP / C28x Automotive, AEC-Q100, C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 100MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Texas Instruments
Packaging Reel - TR
Core Processor C28x
Core Size 32-Bit Single-Core
Speed 100MHz
Connectivity CANbus, I2C, LINbus, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 40
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
RAM Size 100K x 8
Voltage - Supply (Vcc/Vdd) 1.14V ~ 1.32V
Data Converters A/D 21x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Base Product Number F280049
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number F280049PZQR-ND,296-F280049PZQRCT,296-F280049PZQRTR,296-F280049PZQRDKR
Standard Package 1,000
Win Source Part Number 1318609-F280049PZQR
Ultra Librarian 3D Model Ultra Librarian F280049PZQR CAD Model

Description

The Texas Instruments F280049PZQR is a cutting-edge microcontroller unit (MCU) that belongs to TI's C2000™ family, renowned for its high-performance processing capabilities and real-time control functionalities. This particular MCU is designed to cater to a wide array of applications, including industrial control systems, automotive components, power electronics, and renewable energy solutions.

Key Features

  • High-Performance Core: At the heart of the F280049PZQR is a 32-bit C28x CPU, which runs at a frequency of up to 100 MHz, providing the computational power necessary for complex algorithms and control systems.
  • Advanced Control Peripherals: The device is equipped with a rich set of peripherals that are optimized for control applications. These include high-resolution PWM outputs, enhanced capture modules, and analog-to-digital converters (ADCs) with up to 16-bit resolution.
  • Integrated Floating-Point Unit (FPU): The on-chip FPU facilitates efficient handling of calculations involving floating-point numbers, which is crucial for precision control and digital signal processing (DSP).
  • Robust Connectivity: With a variety of communication interfaces such as CAN, SPI, I2C, and UART, the F280049PZQR ensures seamless integration with other components and systems.
  • Flash Memory: The MCU features embedded flash memory, which enhances both the reliability and speed of the system while providing ample space for complex firmware and software applications.
  • CLB (Configurable Logic Block): The inclusion of CLBs allows for customizable digital logic configurations that can be tailored to specific application needs, adding to the flexibility of the MCU.

Applications

The versatility of the F280049PZQR makes it an ideal choice for a multitude of applications. It excels in motor control, both for AC induction motors and brushless DC motors, where precision and efficiency are paramount. Additionally, its capabilities perfectly suit power conversion systems such as inverters, converters, and power supplies. The robust design and processing power also make it a reliable option for industrial automation and control systems, where uptime and precision are critical.

Conclusion

The Texas Instruments F280049PZQR microcontroller offers a balance of performance, flexibility, and connectivity, making it a powerful core for any real-time control system. Its comprehensive feature set and adaptability ensure that it can meet the demands of a wide range of high-performance applications, solidifying its place as a go-to MCU for engineers and developers in various industries.

You May Also Be Interested in

Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.8690 $53.2140
14+ $7.2771 $101.8794
22+ $7.0497 $155.0934
30+ $6.8223 $204.6690
38+ $6.5949 $250.6062
51+ $5.9127 $301.5477
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,458 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess