EN
  • EN
  • DE

F280041CPZQR

Part No F280041CPZQR
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 100LQFP / C28x series Microcontroller IC 32-Bit Single-Core 100MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Texas Instruments
Series Automotive, AEC-Q100, C2000™ C28x Piccolo™
Package Tape & Reel (TR)
Core Processor C28x
Core Size 32-Bit Single-Core
Speed 100MHz
Connectivity CANbus, I2C, LINbus, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 26
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
RAM Size 100K x 8
Supply Voltage - Operating 1.14V ~ 1.32V
Data Converters A/D 21x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Base Product Number F280041
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 1,000
Win Source Part Number 1022660-F280041CPZQR
Ultra Librarian 3D Model Ultra Librarian F280041CPZQR CAD Model

Description

Overview of Texas Instruments Product F280041CPZQR

The Texas Instruments F280041CPZQR is a high-performance microcontroller unit (MCU) that belongs to the C2000™ 32-bit MCU family, specifically designed for industrial control systems, automotive applications, and high-speed motor control. With its advanced architecture, this MCU provides a perfect solution for developers looking for a balance between processing power, real-time control, and system integration.

Key Features

  • Processing Core: The F280041CPZQR features a 32-bit C28x CPU core, known for its efficiency and optimized for real-time control applications. This core ensures that the MCU can handle complex algorithms and control tasks with ease.
  • Clock Speed: It operates at a frequency of up to 100 MHz, which provides a high level of performance for time-sensitive tasks and allows for quick data processing and response times.
  • Memory: The device is equipped with a range of memory options, including flash memory, SRAM, and ROM, providing ample space for code storage and efficient data management.
  • Peripherals: A rich set of peripherals is integrated into the F280041CPZQR, including multiple serial communication interfaces, enhanced pulse width modulators (ePWM), and high-resolution analog-to-digital converters (ADCs). These peripherals support a wide array of functions and enhance the MCU's capability to interact with external devices and sensors.
  • Safety and Reliability: Safety features are embedded within the MCU to ensure reliable operation, including error correction code (ECC) on flash, parity on RAM, and a CPU watchdog timer.
  • Package: The device comes in a low-profile quad flat package (LQFP) that is suitable for space-constrained applications while providing excellent thermal performance.

Applications

The versatility of the F280041CPZQR makes it ideal for a range of applications, particularly those requiring precise motor control, such as electric vehicles, drones, and robotics. It is also well-suited for industrial automation, renewable energy systems, and power management solutions.

With its robust design and comprehensive feature set, the Texas Instruments F280041CPZQR MCU is a powerful and reliable choice for engineers and developers looking to push the boundaries of what's possible in embedded system design.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.2961 $51.4805
12+ $8.4481 $101.3772
19+ $8.1841 $155.4979
26+ $7.9201 $205.9226
33+ $7.6561 $252.6513
44+ $6.8641 $302.0204
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,185 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess