EN
  • EN
  • DE

ESD321DPYR

Part No ESD321DPYR
Manufacturer Texas Instruments
Catalog TVS - Diodes
Description TVS DIODE 3.6VWM 6.8VC 2X1SON / 6.8V (Typ) Clamp 6A (8/20µs) Ipp Tvs Diode Surface Mount 2-X1SON (1x.60)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Texas Instruments
Package Tape & Reel
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 3.6V (Max)
Voltage - Breakdown (Min) 4.5V
Voltage - Clamping (Max) @ Ipp 6.8V (Typ)
Current - Peak Pulse (10/1000µs) 6A (8/20µs)
Power - Peak Pulse 40W
Power Line Protection No
Applications General Purpose
Capacitance @ Frequency 0.9pF @ 1MHz
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 0402 (1006 Metric)
Supplier Device Package 2-X1SON (1x.60)
Base Product Number ESD321
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Names 296-51108-6,296-51108-1,ESD321DPYR-ND,296-51108-2
Standard Package 10,000
Win Source Part Number 958364-ESD321DPYR
Ultra Librarian 3D Model Ultra Librarian ESD321DPYR CAD Model

Description

The ESD321DPYR is a robust, high-performance ESD protection device from the renowned semiconductor manufacturer Texas Instruments (TI). This product is specifically designed to safeguard high-speed data lines from electrostatic discharge (ESD) events that can cause irreversible damage to sensitive electronic components.

Key Features

  • ESD Protection: The device offers excellent ESD protection for high-speed interfaces, capable of withstanding ESD strikes up to ±12kV (IEC 61000-4-2 contact discharge) and ±15kV (IEC 61000-4-2 air-gap discharge), ensuring the safety and longevity of the protected components.
  • Low Capacitance: With a low loading capacitance of 0.35 pF (typical), this device is ideal for protecting high-speed data lines without compromising signal integrity. This makes it suitable for applications such as USB 2.0, HDMI, and other high-speed data interfaces.
  • Small Footprint: The ESD321DPYR comes in an ultra-compact DRY package, allowing for space-saving designs and easy integration into existing and new circuit layouts.
  • High Reliability: TI's commitment to quality ensures that this ESD protection device meets strict reliability standards, providing a dependable solution for critical applications.

Applications

The ESD321DPYR is versatile and can be used in a wide range of applications where ESD protection is a necessity. Common applications include:

  • Consumer Electronics: Protects interfaces in smartphones, tablets, and laptops.
  • Communication Systems: Ensures the integrity of high-speed data lines in networking equipment.
  • Industrial: Guards sensitive circuits in industrial controls and automation systems.
  • Medical Equipment: Provides ESD safeguards in medical devices that require stringent protection measures.

Technical Specifications

Parameter Value
ESD Protection Level ±12kV Contact, ±15kV Air-Gap
Loading Capacitance 0.35 pF (Typical)
Package DRY (Ultra-Compact)

For engineers and designers seeking reliable ESD protection for their high-speed data interfaces, the ESD321DPYR from Texas Instruments provides an excellent blend of performance, reliability, and design flexibility.

You May Also Be Interested in

Comchip Technology
TVS DIODE 7VWM 12VC R6
Need more? Email Us
Vishay
TVS DIODE 36VWM 58.1VC DO218AB
Need more? Email Us
Littelfuse Inc.
Surface Mount Polymeric Electrostatic Discharge Suppressors | TVS DIODE 24V 40V 0402
Lowest to $0.0819
Vishay
TVS DIODE 36VWM 58.1VC DO-218AB
Need more? Email Us
Semtech Corporation
TVS DIODE 15VWM 30VC
Lowest to $4.0796
Central Semiconductor Corp
TVS DIODE 85VWM 137VC SMC
Lowest to $4.4167
Vishay
TVS DIODE 41.4VC 9.7A DO214AC
Need more? Email Us
Nexperia USA Inc.
TVS DIODE 24VWM 70VC SOT23
Lowest to $0.0849
Micro Commercial Co
TVS DIODE 28.2VWM DO201AE
Lowest to $0.2931

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
375+ $0.1335 $50.0625
915+ $0.1096 $100.2840
1,415+ $0.1061 $150.1315
1,950+ $0.1027 $200.2650
2,520+ $0.0993 $250.2360
3,375+ $0.0890 $300.3750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 917,240 pieces
MOQ: 375 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess