EN
  • EN
  • DE

EP330-12CFN

Part No EP330-12CFN
Manufacturer Texas Instruments
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1057286-EP330-12CFN
Categories OEM Parts(C-E)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian EP330-12CFN CAD Model

Description

The EP330-12CFN is a high-performance, precision integrated circuit from Texas Instruments, designed to cater to a wide array of applications requiring accurate signal processing and control. This product stands out due to its robust design, versatility, and reliability, making it an ideal choice for engineers and professionals in the electronics industry.

Key Features

  • High Precision: The EP330-12CFN boasts precise signal handling capabilities, ensuring that data is processed with high accuracy, which is critical for sensitive applications.
  • Durability: Built to last, this component can withstand harsh conditions and is designed to deliver consistent performance over its lifetime.
  • Low Power Consumption: Energy efficiency is at the core of the EP330-12CFN, making it suitable for battery-powered devices and applications where power availability is a concern.
  • Advanced Technology: Incorporating the latest advancements in semiconductor technology, this product offers superior performance that can meet the requirements of modern electronic systems.

Applications

The versatility of the EP330-12CFN allows it to be used in a variety of applications, including but not limited to:

  • Industrial Control Systems
  • Automotive Electronics
  • Medical Devices
  • Communication Infrastructure
  • Consumer Electronics

Specifications

The EP330-12CFN is designed to meet the stringent specifications required for high-end applications. Some of its notable specifications include:

  • Operating Temperature Range: Specified over the full industrial temperature range.
  • Package Type: Available in a compact and reliable package suitable for various mounting techniques.
  • Quality and Reliability: Texas Instruments is known for its commitment to quality, and the EP330-12CFN is no exception, with rigorous testing to ensure reliability.

Support and Resources

For additional information, technical support, and resources, customers can access a wealth of documentation provided by Texas Instruments, including datasheets, application notes, and design guides. TI's customer support team is also available to assist with any product-related inquiries or technical challenges.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
Kemet
Cap Ceramic 0.047uF 16V X7R 10% Pad SMD 0603 125°C
Need more? Email Us
TDK Corporation
Lowest to $0.1987
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
Molex, LLC
Need more? Email Us
TDK Corporation
Lowest to $0.5965
TDK Corporation
Lowest to $0.1433
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess