EN
  • EN
  • DE

MAX8912HEXT+T

Part No MAX8912HEXT+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 707148-MAX8912HEXT+T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX8912HEXT+T CAD Model

Description

The MAX8912HEXT+T from Maxim Integrated is a high-performance, low-dropout linear regulator designed to deliver a continuous output current of up to 150mA. This compact and efficient component is ideal for portable applications where space is at a premium and energy efficiency is crucial.

Key Features

  • Output Voltage: The device offers a stable and precise output voltage, which is critical for maintaining the performance of sensitive electronic circuits.
  • Low-Dropout: Its low-dropout design ensures that the regulator maintains regulation even when the supply voltage is very close to the output voltage, reducing power loss and improving efficiency.
  • High Efficiency: The MAX8912HEXT+T is optimized for battery-powered devices, with a quiescent current as low as 90μA, which helps in prolonging battery life.
  • Thermal Protection: It includes thermal shutdown protection, safeguarding the device and the system from damage due to overheating.
  • Wide Operating Temperature Range: The device is designed to operate over a broad temperature range, making it suitable for a variety of environments and applications.

Applications

The MAX8912HEXT+T is an excellent choice for a wide array of applications, particularly where power efficiency and space constraints are important. It is commonly used in:

  • Portable and battery-powered devices
  • Smartphones and tablets
  • Wireless headsets and earphones
  • Wearable technology
  • Healthcare monitoring devices

Package and Availability

This voltage regulator comes in a tiny, lead-free, 6-pin TDFN package, which is not only space-saving but also environmentally friendly. The “+T” suffix indicates that the component is provided in a tape and reel packaging, which is suitable for automated assembly processes, making it an ideal choice for mass production requirements.

The MAX8912HEXT+T is a testament to Maxim Integrated's commitment to providing power management solutions that combine performance with practicality, making it an essential component for designers looking to optimize their power-sensitive applications.

You May Also Be Interested in

Maxim Integrated
IC DGTL POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
IC DAC 12BIT QUAD BUFF 20-TSSOP
Lowest to $82.8851
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 16BIT V-OUT 64LQFP
Lowest to $87.5875
Maxim Integrated
IC SENSOR INTERFACE VARI 16-QSOP
Lowest to $10.7087
Maxim Integrated
IC REG LDO 5V 0.15A 8SOIC
Need more? Email Us
Maxim Integrated
Lowest to $4.1707
Maxim Integrated
IC POT DGTL 1TIME PROGR 8-UMAX
Need more? Email Us
Maxim Integrated
IC DAC 10BIT A-OUT 40TQFN
Lowest to $63.5159

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess