EN
  • EN
  • DE

EKC-LM3S9B90

Part No EKC-LM3S9B90
Manufacturer Texas Instruments
Catalog Evaluation Boards - Embedded - MCU, DSP
Description LM3S9B90 EVAL BRD / LM3S9B90 Stellaris® ARM® Cortex®-M3 MCU 32-Bit Embedded Evaluation Board
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Mfr Texas Instruments
Series Stellaris®
Package Box
Product Status Obsolete
Board Type Evaluation Platform
Type MCU 32-Bit
Core Processor ARM® Cortex®-M3
Utilized IC / Part LM3S9B90
Mounting Type Fixed
Contents Board(s) , Cable(s) , Accessories
Base Product Number LM3S
Standard Package 1
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8471.41.0150
Win Source Part Number 1342369-EKC-LM3S9B90
Ultra Librarian 3D Model Ultra Librarian EKC-LM3S9B90 CAD Model

Description

Introduction

The EKC-LM3S9B90 is a highly integrated, high-performance microcontroller solution from Texas Instruments, designed for a wide range of applications. This ARM Cortex-M3 based microcontroller is part of the Stellaris® family, offering impressive processing capabilities along with a rich set of peripherals, making it an ideal choice for industrial, automotive, and consumer electronics markets.

Key Features

  • Core: ARM Cortex-M3 processor, which operates at up to 100 MHz.
  • Memory: Features 256 KB of flash memory and 96 KB of SRAM, facilitating advanced applications and complex algorithms.
  • Communication: Includes a range of serial and parallel communication interfaces such as USB, UART, I2C, SPI, CAN, and SSI.
  • Timers: Equipped with multiple 32-bit and 16-bit timers, as well as a PWM module for precise control over motor and other time-sensitive operations.
  • Analog: Onboard analog peripherals include ADCs with 12-bit resolution, offering reliable data acquisition capabilities.
  • GPIO: Extensive General Purpose Input/Output (GPIO) pins with configurable pull-up/pull-down resistors, enabling versatile hardware interfacing.
  • Power Efficiency: Designed for low power consumption, with multiple power-saving modes to extend battery life in portable devices.
  • Development Support: Supported by Texas Instruments' comprehensive software development ecosystem, simplifying the development process and reducing time to market.

Applications

The versatility of the EKC-LM3S9B90 microcontroller makes it suitable for a variety of applications, including but not limited to industrial automation systems, robotics, automotive control units, home automation, and smart sensors. Its robust design and extensive feature set ensure that it can meet the demands of complex and sophisticated electronic systems.

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the EKC-LM3S9B90 is no exception. It is designed to meet the stringent quality standards required by industrial applications, ensuring long-term reliability and performance under various environmental conditions.

You May Also Be Interested in

Texas Instruments
AM3352/AM3354/AM3356/AM3358 BRD
Need more? Email Us
Seiko Epson Corporation
S1C17W18 EVAL BRD
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD FOR S1C31D50
Need more? Email Us
Seiko Epson Corporation
S1C17W15 EVAL BRD
Need more? Email Us
Seiko Epson Corporation
S1C17M01 EVAL BRD
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD FOR S1C17M33
Need more? Email Us
Texas Instruments
C2000 REAL-TIME MCU F28P65X LAUN
Lowest to $85.4136
Seiko Epson Corporation
EVALUATION BOARD
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess