EN
  • EN
  • DE

ATSAMR30G18A-MU

Part No ATSAMR30G18A-MU
Manufacturer Microchip Technology
Catalog RF Transceiver ICs
Description IC RF TXRX+MCU 802.15.4 48VFQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1197468-ATSAMR30G18A-MU
Win Source Part Number Cross
Manufacturer Microchip Technology
Category RF and Wireless RF Transceiver ICs
Package Tray
Product Status Active
Type TxRx + MCU
RF Family/Standard 802.15.4
Modulation BPSK, O-QPSK
Frequency 700MHz, 800MHz, 900MHz
Memory Size 256kB Flash, 40kB SRAM
Ultra Librarian 3D Model Ultra Librarian ATSAMR30G18A-MU CAD Model

Description

The ATSAMR30G18A-MU is a cutting-edge RF microcontroller that combines the efficiency of Microchip Technology's ARM-based microcontrollers with high-performance sub-GHz wireless connectivity. This compact, low-power device is designed for a wide range of applications, including home automation, industrial control, and smart metering, making it an ideal choice for developers looking to integrate wireless capabilities into their designs.

Key Features

  • Integrated Sub-GHz Radio Transceiver: The device features a built-in radio transceiver that operates in the sub-1GHz frequency band, offering excellent range and penetration for wireless communications.
  • ARM Cortex-M0+ Core: At the heart of the ATSAMR30G18A-MU is a powerful ARM Cortex-M0+ processor that provides a balance between performance and power efficiency, suitable for battery-operated devices.
  • Low Power Consumption: This microcontroller is designed for energy efficiency, with power-saving modes that significantly reduce power consumption when the device is not actively transmitting or processing data.
  • Generous Memory: The ATSAMR30G18A-MU comes equipped with 256KB of flash memory and 40KB of SRAM, providing ample space for application code and data storage.
  • Compact Form Factor: The ultra-small 32-pin QFN package makes it easy to fit into space-constrained designs without compromising on functionality.

Applications

The versatility of the ATSAMR30G18A-MU makes it suitable for a variety of applications, including:

  • Smart Lighting Systems
  • Home and Building Automation
  • Wireless Sensor Networks
  • Industrial Monitoring and Control
  • Smart Agriculture
  • IoT Devices

Development Support

Microchip Technology provides extensive support for the ATSAMR30G18A-MU with development tools, software libraries, and documentation to streamline the design process. Developers can take advantage of the Microchip Studio IDE, Atmel START code configurator, and a range of development boards to quickly bring their wireless applications to life.

You May Also Be Interested in

NXP / Nexperia
IC RF TXRX+MCU 802.15.4 40HVQFN
Need more? Email Us
Nordic Semiconductors
IC RF TXRX BLE 48QFN
Lowest to $14.5523
Texas Instruments
DUAL BAND AND HIGH POWER PA WIRE
Need more? Email Us
Microchip Technology
IC RF TXRX+MCU WIFI 40QFN
Need more? Email Us
Microchip Technology
IC RF TXRX 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Texas Instruments
IC RF TXRX+MCU 802.15.4 48VQFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 48QFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.9606 $63.8424
8+ $13.0959 $104.7672
12+ $12.6866 $152.2392
17+ $12.2774 $208.7158
22+ $11.8681 $261.0982
29+ $10.6404 $308.5716
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,269 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess