The PCI9030-AA60VPI is a Local Bus to PCI Bus Interface Controller from Broadcom Limited, designed to bridge the gap between a local bus and a PCI bus. It facilitates communication and data transfer between devices on these two different bus architectures.
Applications:
- Legacy System Upgrades: Enables the integration of newer PCI-based peripherals into older systems with local bus interfaces.
- Industrial Control Systems: Connects legacy I/O devices to modern PCI-based control systems.
- Embedded Systems: Provides a bridge between a custom local bus and a standard PCI bus for peripheral expansion.
- Data Acquisition Systems: Interfaces legacy data acquisition hardware with PCI-based processing systems.
- Test and Measurement Equipment: Used in test equipment to connect local bus-based instruments to PCI-based control systems.
Features:
- Local Bus to PCI Bus Interface: Bridges the communication gap between a local bus and a PCI bus.
- High-Speed Data Transfer: Supports efficient and fast data transfer between the two buses.
- Flexible Configuration: Allows for customization to meet specific system requirements.
- Address Mapping: Maps memory and I/O addresses between the local bus and the PCI bus.
- Interrupt Handling: Manages interrupt signals between the two bus systems.
Benefits:
- Extended System Lifespan: Allows for the continued use of legacy hardware with modern systems.
- Improved System Flexibility: Enables the integration of different bus architectures within a single system.
- Enhanced System Performance: Facilitates faster data transfer between legacy and modern devices.
- Reduced System Cost: Avoids the need to replace entire legacy systems with newer PCI-based systems.
- Simplified System Integration: Provides a standardized interface for connecting disparate bus architectures.
Additional Details:
The PCI9030-AA60VPI is a critical component for bridging older local bus systems with newer PCI-based systems. It allows for the seamless integration of legacy hardware into modern environments, extending the lifespan of older equipment and reducing the need for costly replacements. Detailed technical specifications, including voltage requirements and timing parameters, can be found in the Broadcom datasheet.