EN
  • EN
  • DE

DSD1793DBR

Part No DSD1793DBR
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC DAC/AUDIO 24BIT 200K 28SSOP  /  DAC, Audio 24 b 200k DSD, PCM 28-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - ADCs/DACs - Special Purpose
Mfr Texas Instruments
Package Tape & Reel (TR)
Type DAC, Audio
Number of Channels 2
Resolution (Bits) 24 b
Sampling Rate (Per Second) 200k
Data Interface DSD, PCM
Voltage Supply Source Analog and Digital
Voltage - Supply 3V ~ 3.6V, 5V
Temperature Range - Operating -25°C ~ 85°C
Mounting SMD (SMT)
Package / Case 28-SSOP (0.209", 5.30mm Width)
Supplier Device Package 28-SSOP
Base Product Number DSD1793
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names DSD1793DBRG4,DSD1793DBRG4-ND
Standard Package 2,000
Win Source Part Number 999205-DSD1793DBR
Ultra Librarian 3D Model Ultra Librarian DSD1793DBR CAD Model

Description

The DSD1793DBR is a high-performance, stereo audio digital-to-analog converter (DAC) from the renowned semiconductor manufacturer, Texas Instruments. Designed to provide top-tier audio quality, this component is an ideal choice for a wide range of applications, including professional audio equipment, high-fidelity home theaters, and digital mixing consoles.

This premium DAC boasts an exceptional signal-to-noise ratio (SNR) and dynamic range, ensuring that audio is reproduced with crystal-clear clarity and minimal distortion. The DSD1793DBR operates over a wide supply voltage range, making it versatile for various system designs. Its flexible input interface supports standard audio data formats, including 24-bit I2S, left-justified, and right-justified modes, catering to diverse audio source requirements.

One of the standout features of the DSD1793DBR is its support for Direct Stream Digital (DSD) input, which is a hallmark of Super Audio CD (SACD) formats. This feature allows audiophiles and professional users to experience the full richness and detail of SACD recordings. The device's performance is further enhanced by its differential voltage output, which reduces noise and improves the quality of the audio signal.

Integration with other components is streamlined, thanks to the DSD1793DBR's small surface-mount package. This compact form factor makes it suitable for space-constrained applications without compromising on audio fidelity. Additionally, the device is designed for low power consumption, which is beneficial for energy-efficient designs and portable audio solutions.

Key specifications of the DSD1793DBR include a wide dynamic range of 113 dB and a THD+N (Total Harmonic Distortion plus Noise) of just 0.001%. The DAC operates over the industrial temperature range, ensuring reliability and consistent performance under varying conditions.

In conclusion, the Texas Instruments DSD1793DBR DAC is a high-quality audio component that offers exceptional sound reproduction capabilities. Its versatility, combined with its robust feature set, makes it an excellent choice for designers and manufacturers looking to incorporate superior audio performance into their products.

You May Also Be Interested in

MaxLinear Inc
IC VIDEO DAC 10BIT 150M 48TQFP
Lowest to $9.7829
Maxim Integrated
IC DRVR 7 SEG 3 1/2 DIGIT 28SSOP
Need more? Email Us
Asahi Kasei Microsystems
IC ADC 16BIT 1CH PDSO28
Lowest to $47.6334
Maxim Integrated
IC DAS 12BIT 100K 40DIP
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 40DIP
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 28-DIP
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 40DIP
Need more? Email Us
Cirrus Logic Inc.
IC DAC/AUDIO 24BIT 216K 48LQFP
Need more? Email Us
Maxim Integrated
IC DISPLAY DRIVR 3.5DIGIT 40DIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.7336 $53.6680
12+ $8.8070 $105.6840
18+ $8.5318 $153.5724
25+ $8.2566 $206.4150
32+ $7.9814 $255.4048
42+ $7.1557 $300.5394
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess