Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Obsolete(EOL)
Type Receiver
Protocol RS422, RS485
Number of Drivers/Receivers 0/4
Receiver Hysteresis 50mV
Data Rate 15Mbps
Supply Voltage - Operating 4.75 V to 5.25 V
Temperature Range - Operating 0°C to 70°C
Mounting Through Hole
Case / Package 16-CDIP
Win Source Part Number 050925-DS96F175CJ
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS96F175CJ CAD Model

Description

Description

The DS96F175CJ is a quad differential line driver that optimizes performance for highly efficient data transmission networks. It offers excellent signal integrity and operates over wider bandwidths.

Features and Benefits

  • Robust Line Drivers: Provide strong signals over long distances, reducing the need for repeaters.
  • Temperature Compensation: Maintains performance across various thermal conditions.
  • Low Distortion: Minimizes signal distortion, preserving data clarity.

Applications

  • Data Processing Equipment
  • Instrumentation
  • Embedded Systems

Additional Details

The DS96F175CJ is engineered for precision and efficiency, making it ideal for installation in sophisticated data systems requiring uncompromised performance.

You May Also Be Interested in

Analog Devices Inc.
IC TXRX RS-232 4:3 5V LP 24DIP
Lowest to $10.3827
ECAD model for ADM236LAN
Maxim Integrated
RS-232 TRANSCEIVERS
Need more? Email Us
ECAD model for MAX3314ESA
Maxim Integrated
IC TRANSCEIVER FULL 3/3 20DIP
Need more? Email Us
ECAD model for DS229
NXP / Nexperia
CAN Interface IC Hi Spd CAN Transcvr 4.5V-5.5V 250ns
Lowest to $0.8202
ECAD model for TJA1051T/3,118
Analog Devices Inc.
RS-422/RS-485 Interface IC RS-485/RS-423 Transceiver
Lowest to $7.7508
ECAD model for MAX22501EATA+
Texas Instruments
LVDS QUAD CMOS DIFFERENTIAL LINE
Lowest to $496.9133
ECAD model for DS90C032WGLQMLV
Analog Devices Inc.
IC TX/RX RS-485 HS 5V 8DIP
Need more? Email Us
ECAD model for ADM1485JN
Infineon Technologies
IC TXRX CAN 1MBAUD 8DSOP
Lowest to $2.1150
ECAD model for TLE7250GVIOXUMA2
Analog Devices Inc.
IC TXRX RS-485/RS-422 8-SOIC
Lowest to $27.9159
ECAD model for ADM4855AR

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.9955
ECAD model for BME280
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention