EN
  • EN
  • DE

DS92LV18TVVX/NOPB

Part No DS92LV18TVVX/NOPB
Manufacturer Texas Instruments
Catalog Interface - Serializers, Deserializers
Description IC SER/DES LVDS 18BIT BUS 80LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Serializers, Deserializers
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Function Serializer/Deserializer
Data Rate 2.376Gbps
Input Type BLVDS, LVTTL
Output Type BLVDS, LVDS, LVTTL
Number of Inputs 18/1
Number of Outputs 1/18
Voltage - Supply 3.15V ~ 3.45V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 80-LQFP
Supplier Device Package 80-LQFP (12x12)
Base Product Number DS92LV18
Standard Package 1,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 587043-DS92LV18TVVX/NOPB
Ultra Librarian 3D Model Ultra Librarian DS92LV18TVVX/NOPB CAD Model

Description

Product Overview: DS92LV18TVVX/NOPB

The DS92LV18TVVX/NOPB is a high-performance serializer/deserializer (SerDes) component from Texas Instruments designed for the robust transmission of high-speed data. This device is ideal for applications that require the transfer of data over a distance where signal integrity could be compromised due to electromagnetic interference or signal attenuation.

Key Features

  • High Data Rates: The DS92LV18TVVX/NOPB supports data rates up to 1.5 Gbps, enabling the rapid transfer of information for time-sensitive applications.
  • Low Voltage Differential Signaling (LVDS): Utilizing LVDS technology, the product ensures minimal noise generation and reception, thus providing a reliable communication channel even in electrically noisy environments.
  • Low Power Consumption: Designed for energy efficiency, this SerDes device operates with a minimal power requirement, making it suitable for power-sensitive applications.
  • Hot-Plug Capability: This feature allows devices to be added or removed without the need to power down the system, providing greater flexibility and minimizing downtime.
  • Robust ESD Protection: The device includes electrostatic discharge (ESD) protection circuitry, safeguarding the device from damage due to static electricity.

Applications

The DS92LV18TVVX/NOPB is versatile and can be used in various applications, including:

  • Telecommunications
  • Data communications
  • Networking equipment such as routers and switches
  • Industrial control systems
  • Automotive infotainment and driver assistance systems

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the DS92LV18TVVX/NOPB is no exception. The device is provided in a 48-pin TQFP (Thin Quad Flat Package) and is characterized for operation from -40°C to 85°C, ensuring reliable performance across a wide range of temperatures.

With its combination of high-speed data transfer, low power consumption, and robust protection features, the DS92LV18TVVX/NOPB from Texas Instruments stands out as a superior choice for designers looking to enhance the performance and reliability of their data communication systems.

You May Also Be Interested in

Maxim Integrated
IC GMSL SERIALIZER QFN
Lowest to $16.6271
Maxim Integrated
IC SERIALIZER 2.5GBPS 67TQFN
Lowest to $52.4032
Texas Instruments
IC SERIALIZER 10BIT 28-SSOP
Lowest to $15.6818
National Semiconductor (TI)
1 FUNC, 1 DRIVER, PDSO28
Lowest to $7.7119
Maxim Integrated
Input Output
Need more? Email Us
National Semiconductor (TI)
LINE RECEIVER, 7 FUNC, 7 RCVR, C
Need more? Email Us
Texas Instruments
1.05Gbps Serializer 21 Input 1 Output 40-WQFN (6x6)
Lowest to $10.8970
Maxim Integrated
IC SERIALIZER LVDS 44TQFN
Need more? Email Us
Maxim Integrated
10-BIT BUS LVDS SERIALIZER
Lowest to $26.9159

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $27.8485 $55.6970
5+ $22.8500 $114.2500
7+ $22.1360 $154.9520
10+ $21.4219 $214.2190
13+ $20.7078 $269.2014
17+ $18.5657 $315.6169
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess