EN
  • EN
  • DE

XC2S400E-7FGG456C

Part No XC2S400E-7FGG456C
Manufacturer Xilinx Inc.
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description FPGA Spartan-IIE 10800 Cells 400MHz 0.15um Technology 1.8V 456-Pin FPBGA Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package FBGA
Maximum Operating Temperature 85 °C
Min Operating Temperature 0 °C
Operating Supply Voltage 1.8 V
Radiation Hardening No
RAM Size 20 kB
RoHS Compliant
Speed Grade 7
Win Source Part Number 1031904-XC2S400E-7FGG456C
Categories Embedded - FPGAs(Field Programmable GateArray)
Manufacturer Xilinx Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XC2S400E-7FGG456C CAD Model

Description

The XC2S400E-7FGG456C is a Spartan-IIE family Field Programmable Gate Array (FPGA) from Xilinx. These FPGAs are designed for a wide range of applications, providing a cost-effective solution for high-performance digital logic. The Spartan-IIE family is known for its balance of speed, density, and features, making it a versatile choice for many embedded systems.

Applications

  • Networking equipment: Routers, switches, and other network infrastructure devices.
  • Digital signal processing (DSP): Implementing custom DSP algorithms for audio, video, and communications applications.
  • Image processing: Video processing, image analysis, and machine vision systems.
  • Industrial control systems: Programmable logic controllers (PLCs) and other industrial automation equipment.
  • Consumer electronics: Set-top boxes, gaming consoles, and other consumer devices.

Features

  • System Performance: High-speed operation, enabling demanding applications.
  • On-Chip RAM: Embedded block RAM for data storage and processing.
  • Flexible I/O: Configurable I/O pins to interface with a variety of external devices.
  • Clock Management: Clock circuitry and DLLs for precise clock control and timing.
  • Advanced Packaging: FGG456 package, offering a balance of size and pin count.
  • Low Power Consumption: Optimized for low-power operation.

Benefits

  • Rapid Prototyping: Fast design cycles due to the reconfigurable nature of FPGAs.
  • Custom Hardware Acceleration: Implement custom logic to accelerate specific tasks.
  • Reduced Time-to-Market: Shorter development times compared to traditional ASIC designs.
  • Design Flexibility: Modify designs and add new features without requiring hardware changes.
  • Cost-Effectiveness: Lower cost compared to ASICs for moderate production volumes.
  • High Performance: Achieve high performance in demanding applications.

The XC2S400E-7FGG456C is supplied in a 456-pin Fine-pitch Ball Grid Array (FBGA) package. The '7' denotes the speed grade, indicating its performance capabilities within the Spartan-IIE family. This FPGA offers a combination of programmable logic blocks, embedded memory, and flexible I/O, making it a suitable choice for a range of digital designs. The specific density of this device makes it useful for medium-complexity digital applications where both performance and flexibility are important. The Spartan-IIE family leverages advanced process technology to achieve a balance of power consumption and speed.

You May Also Be Interested in

Lattice Semiconductor Corporation
IC FPGA 10 I/O 16WLCSP
Need more? Email Us
Actel Corporation
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 206 I/O 256CABGA
Lowest to $40.0217
Altera
IC FPGA 382 I/O 484FBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY 15.9K
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 1024 CLBS, 120000 GATES
Need more? Email Us
Altera
IC FPGA 174 I/O 240RQFP
Need more? Email Us
Microchip Technology
IC FPGA 248 I/O 484BGA
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess