EN
  • EN
  • DE

DS92LV16TVHGX

Part No DS92LV16TVHGX
Manufacturer Texas Instruments
Catalog Interface - Serializers, Deserializers
Description IC SERDES LVDS 16BIT BUS 80-LQFP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Serializers, Deserializers
Mfr Texas Instruments
Package Tape & Reel
Product Status Obsolete
Function Serializer/Deserializer
Data Rate 2.56Gbps
Input Type LVCMOS, LVTTL
Output Type LVCMOS, LVTTL
Number of Inputs 1
Number of Outputs 16
Voltage - Supply 3.15V ~ 3.45V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 80-LQFP
Supplier Device Package 80-LQFP (12x12)
Base Product Number DS92LV16
Standard Package 1,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 587042-DS92LV16TVHGX
Ultra Librarian 3D Model Ultra Librarian DS92LV16TVHGX CAD Model

Description

The DS92LV16TVHGX is a versatile and high-performance SerDes (Serializer/Deserializer) product from Texas Instruments, designed to cater to a wide range of applications that require high-speed data transmission. This device is particularly suitable for point-to-point baseband data transmission over controlled impedance media of approximately 100 Ω. The media can be printed circuit board traces, backplanes, or cables.

Key Features

  • High-Speed Data Transfer: The DS92LV16TVHGX offers a significant data rate range of 10 Mbps to 660 Mbps, making it an ideal solution for applications requiring rapid data transfer.
  • Bus LVDS Interface: It features a Bus Low Voltage Differential Signaling (BLVDS) interface that ensures low power dissipation and noise immunity, which is critical for maintaining signal integrity at high speeds.
  • Integrated Termination Resistors: The inclusion of integrated termination resistors simplifies PCB design and reduces external component requirements, enhancing signal quality and reducing overall system cost.
  • Hot Plug Capability: This device is equipped with a hot plug circuit that prevents device damage during live insertion and removal, ensuring system reliability and ease of maintenance.
  • Power Down Mode: An energy-efficient power down mode significantly reduces power consumption when the device is not in active use, contributing to the energy efficiency of the overall system.

Applications

The DS92LV16TVHGX is ideal for a variety of applications, including telecommunications, data communications, and computing systems where high-speed data transfer is paramount. It is also well-suited for use in industrial control systems, medical equipment, and automotive infotainment systems, among others.

Reliability and Support

As a product of Texas Instruments, the DS92LV16TVHGX is backed by a robust support infrastructure, including comprehensive technical documentation, application notes, and a dedicated support team. TI's commitment to quality ensures that this SerDes device meets the stringent requirements for reliability and performance in critical systems.

You May Also Be Interested in

National Semiconductor (TI)
1 FUNC, 1 DRIVER, 1 RCVR, CMOS
Lowest to $68.0676
Analog Devices Inc.
IC
Lowest to $21.1376
Maxim Integrated
1.5Gbps Serializer 16 Input 1 Output 32-TQFN (5x5)
Lowest to $11.1026
Maxim Integrated
IC SERIALIZER LVDS 27BIT 48-LQFP
Lowest to $19.7911
Maxim Integrated
DESERIALIZER WITH LVDS OUTPUTS
Lowest to $14.6893
Maxim Integrated
10-BIT BUS LVDS SERIALIZER
Lowest to $26.9159
Maxim Integrated
Input Output
Lowest to $22.2053
National Semiconductor (TI)
DS99R124AQ-Q1 5 - 43 MHZ 18-BIT
Lowest to $15.7011
Maxim Integrated
IC SERIALIZER LVDS 48LQFP
Lowest to $17.4627

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $26.6145 $53.2290
5+ $21.8376 $109.1880
8+ $21.1552 $169.2416
10+ $20.4727 $204.7270
13+ $19.7903 $257.2739
17+ $17.7430 $301.6310
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,700 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess