EN
  • EN
  • DE

DS92001TMAX

Part No DS92001TMAX
Manufacturer Texas Instruments
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC REDRIVER BLVDS 1CH 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
Mfr Texas Instruments
Package Tape & Reel
Product Status Obsolete
Type Buffer, ReDriver
Applications BLVDS
Input CML, LVDS, LVPECL
Output LVDS
Data Rate (Max) 400Mbps
Number of Channels 1
Delay Time 1.4ns
Voltage - Supply 3V ~ 3.6V
Current - Supply 50mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number DS92001
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 587023-DS92001TMAX
Ultra Librarian 3D Model Ultra Librarian DS92001TMAX CAD Model

Description

The DS92001TMAX is a high-performance solution from Texas Instruments, designed to cater to the demanding needs of modern electronic applications. This product is a testament to Texas Instruments' commitment to providing innovative and reliable components for the electronics industry.

Key Features

  • High-Speed Data Transmission: The DS92001TMAX is capable of facilitating rapid data transfer, which is crucial for applications that require quick data processing and minimal latency.
  • Robust Design: Built with durability in mind, this product can withstand the rigors of daily use in various environments, ensuring consistent performance and longevity.
  • Energy Efficient: Keeping power consumption in check, the DS92001TMAX is designed to be energy-efficient, making it ideal for battery-powered devices or systems where power savings is a priority.
  • Compatibility: Texas Instruments ensures that this component is compatible with a wide range of devices and systems, providing flexibility and ease of integration for engineers and designers.

Applications

The versatility of the DS92001TMAX allows it to be used in a multitude of applications. It is particularly well-suited for high-speed communication systems, advanced computing devices, and sophisticated control systems. Its reliable performance makes it a preferred choice for industries such as telecommunications, automotive, aerospace, and consumer electronics.

Technical Specifications

The DS92001TMAX comes with an array of technical specifications that underscore its capabilities. It operates over a broad temperature range, ensuring reliability under various operating conditions. The product adheres to stringent industry standards, which guarantees its quality and performance.

Ordering and Packaging Information

Texas Instruments provides comprehensive ordering and packaging information for the DS92001TMAX, ensuring that customers receive their components in pristine condition and ready for deployment. Detailed documentation and support are available to assist with any technical inquiries or integration challenges.

Conclusion

In conclusion, the DS92001TMAX from Texas Instruments represents a blend of performance, efficiency, and durability. It is an excellent choice for professionals seeking a reliable component that delivers consistent results across a wide range of electronic applications.

You May Also Be Interested in

Diodes Incorporated
IC REDRIVER SATA 2CH 48TQFN
Need more? Email Us
Texas Instruments
4-PORT LVDS AND 4-PORT TTL-TO-LVDS REPEATERS | IC MULTIPLEXER 1CH 16SOIC
Lowest to $5.5577
Texas Instruments
IC REDRIVER PCIE/SAS/SATA 54WQFN / CML Repeater 2.5V/3.3V 54-Pin WQFN EP T/R
Lowest to $28.6800
IDT, Integrated Device Technology Inc
IC REDRIVER I2C 8CH 100BGA
Lowest to $232.6043
NXP / Nexperia
IC REDRIVER I2C 1CH 8TSSOP
Need more? Email Us
Texas Instruments
IC REDRIVER PCIE/SAS 8CH 54WQFN / CML Repeater 2.5V/3.3V 54-Pin WQFN EP T/R
Lowest to $19.7784
Texas Instruments
IC REDRIVER I2C 1CH 8SOIC
Lowest to $1.0217
Texas Instruments
IC REDRIVER LVDS 1CH 1GBPS 8WSON / LVDS Buffer/Repeater 1000Mbps 0.45V 8-Pin WSON EP T/R
Lowest to $2.7787
NXP / Nexperia
IC REDRIVER I2C HOTSWAP 8TSSOP
Lowest to $8.1612

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7219 $51.7161
45+ $2.2334 $100.5030
70+ $2.1636 $151.4520
96+ $2.0938 $201.0048
124+ $2.0240 $250.9760
166+ $1.8146 $301.2236
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 61 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess