EN
  • EN
  • DE

DS90UR907QSQX/NOPB

Part No DS90UR907QSQX/NOPB
Manufacturer Texas Instruments
Catalog Interface - Serializers, Deserializers
Description 24-Bit Color FPD-Link to FPD-Link II Converter
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Packaging Reel - TR
Function Serializer
Data Rate 1.82Gbps
Input Type FPD-Link, LVDS
Output Type FPD-Link II, LVDS
Number of Inputs 5
Number of Outputs 1
Operating Supply Voltage 1.71 V ~ 1.89 V, 3 V ~ 3.6 V
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting SMD
Package 36-WFQFN Exposed Pad
Manufacturer Package 36-WQFN (6x6)
Win Source Part Number 1169694-DS90UR907QSQX/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Family Name DS90UR907Q
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian DS90UR907QSQX/NOPB CAD Model

Description

The DS90UR907QSQX/NOPB is a state-of-the-art serializer designed and manufactured by Texas Instruments. This integrated circuit is part of TI's high-performance FPD-Link III series, which is specifically engineered to support high-speed data communication in automotive and industrial applications.

As a serializer, the DS90UR907QSQX/NOPB converts parallel data into serial data, enabling the transmission of high-speed signals over a single differential pair. This capability is essential in applications where cable length and integrity are critical, such as in advanced driver-assistance systems (ADAS), infotainment systems, and camera sensor interfaces.

One of the key features of this product is its support for high data rates, ensuring reliable and fast data transfer. The device is also equipped with embedded control channels, which operate in either direction and support in-band signaling, eliminating the need for additional control wires. This simplifies the system design and reduces the overall cost and weight of the cable harness.

The DS90UR907QSQX/NOPB is designed with robustness in mind, featuring a high tolerance to noise and electromagnetic interference (EMI), which is a common challenge in automotive environments. The device's built-in spread spectrum capability further enhances EMI performance, making it an ideal choice for sensitive applications where signal integrity is paramount.

For ease of integration, the serializer is offered in a compact 48-pin WQFN package, which is well-suited for space-constrained applications. It also supports a wide temperature range, making it reliable in various operating conditions.

Overall, the DS90UR907QSQX/NOPB from Texas Instruments is a robust, high-speed data communication solution that delivers both performance and reliability. Its advanced features and design make it a top choice for designers looking to implement efficient data serialization in automotive and industrial systems.

You May Also Be Interested in

Maxim Integrated
1Mbps Serializer Input Output 24-TQFN (4x4)
Lowest to $3.8181
Texas Instruments
1Mbps Serializer 8 Input 1 Output 28-HTSSOP
Lowest to $4.8460
National Semiconductor (TI)
DS92LV2421 10 TO 75 MHZ, 24-BIT
Lowest to $16.7450
Texas Instruments
IC SERIALIZER 10BIT 28-SSOP
Lowest to $15.6818
Maxim Integrated
DC-BALANCED LVDS SERIALIZER
Lowest to $6.7708
Analog Devices Inc.
IC
Lowest to $19.0596
National Semiconductor (TI)
1 FUNC, 1 DRIVER, PDSO28
Lowest to $7.7119
National Semiconductor (TI)
1 FUNC, 1 DRIVER, 1 RCVR, CMOS
Lowest to $68.0676
Maxim Integrated
10-BIT BUS LVDS SERIALIZER
Lowest to $26.9159

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.2027 $64.8108
8+ $13.2946 $106.3568
12+ $12.8791 $154.5492
17+ $12.4637 $211.8829
21+ $12.0482 $253.0122
28+ $10.8018 $302.4504
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,050 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess