EN
  • EN
  • DE

DS90UR906QSQX/NOPB

Part No DS90UR906QSQX/NOPB
Manufacturer Texas Instruments
Catalog Interface - Serializers, Deserializers
Description IC DESERIALIZER 1.82GBPS 60WQFN / LVDS Deserializer 1820Mbps 0.52V Automotive 60-Pin WQFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Packaging Reel package
Function Deserializer
Data Rate 1.82Gbps
Input Type FPD-Link II, LVDS
Output Type LVCMOS
Number of Inputs 1
Number of Outputs 24
Operating Supply Voltage 1.71 V ~ 1.89 V, 3 V ~ 3.6 V
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting SMD
Package 60-WFQFN Exposed Pad
Manufacturer Package 60-WQFN (9x9)
Win Source Part Number 773387-DS90UR906QSQX/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name DS90UR906Q
Introduction Date September 22, 2009
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian DS90UR906QSQX/NOPB CAD Model

Description

Product Overview: DS90UR906QSQX/NOPB

The DS90UR906QSQX/NOPB is a high-performance serializer from Texas Instruments, designed to meet the advanced requirements of automotive and industrial display applications. This robust component is part of TI's FPD-Link III family, offering a compact and reliable solution for high-speed data transmission over a single differential pair.

Key Features

  • High-Speed Data Transfer: The DS90UR906QSQX/NOPB boasts a significant data rate, enabling the transmission of high-resolution video and control data without any compromise on quality or speed.
  • Reduced EMI: With an embedded clock, the serializer reduces electromagnetic interference (EMI), a critical feature for automotive and industrial environments where signal integrity is paramount.
  • Adaptive Equalization: The device includes adaptive equalization, which enhances signal quality over long cable distances and through various mediums, ensuring reliable data communication.
  • Power Management: It has advanced power management capabilities, supporting various low-power states to minimize power consumption when the device is inactive or in standby mode.
  • Robust Error Handling: The serializer incorporates error detection and handling mechanisms to ensure data integrity, which is crucial for safety-critical applications.

Applications

The DS90UR906QSQX/NOPB is ideal for a range of applications, including:

  • Automotive infotainment and driver assistance systems
  • Industrial machine vision systems
  • High-resolution digital displays
  • Advanced driver-assistance systems (ADAS)

Quality and Reliability

As with all Texas Instruments products, the DS90UR906QSQX/NOPB is manufactured to the highest quality standards. It is AEC-Q100 qualified, ensuring its suitability for automotive applications, and it operates across a wide temperature range, making it reliable in extreme conditions. The device is supplied in a compact QFN package, which is lead-free and RoHS compliant, reflecting TI's commitment to environmental sustainability.

Overall, the DS90UR906QSQX/NOPB serializer stands out as a superior choice for designers looking to enhance their high-speed data communication systems with a durable, efficient, and high-performance solution.

You May Also Be Interested in

Maxim Integrated
10-BIT BUS LVDS SERIALIZER
Lowest to $26.9159
National Semiconductor (TI)
DS99R124AQ-Q1 5 - 43 MHZ 18-BIT
Lowest to $15.7011
Maxim Integrated
10-BIT BUS LVDS SERIALIZER
Need more? Email Us
National Semiconductor (TI)
LINE RECEIVER, 7 FUNC, 7 RCVR, C
Need more? Email Us
Maxim Integrated
SDH/SONET 1:4 DESERIALIZER
Lowest to $5.1294
Maxim Integrated
IC SERIALIZER 2.5GBPS 67TQFN
Lowest to $52.4032
Texas Instruments
1.05Gbps Serializer 21 Input 1 Output 40-WQFN (6x6)
Lowest to $10.8970
Maxim Integrated
DC-BALANCED 21-BIT SERIALIZER
Lowest to $14.4548
Maxim Integrated
1.5Gbps Serializer 16 Input 1 Output 32-TQFN (5x5)
Lowest to $11.1026

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $27.5254 $55.0508
5+ $22.5849 $112.9245
7+ $21.8792 $153.1544
10+ $21.1734 $211.7340
13+ $20.4676 $266.0788
17+ $18.3503 $311.9551
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 433 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess