EN
  • EN
  • DE

DS90UR903QSQE/NOPB

Part No DS90UR903QSQE/NOPB
Manufacturer Texas Instruments
Catalog Interface - Serializers, Deserializers
Description IC SERIALIZER 10-43MHZ 40WQFN / LVDS Serializer 903Mbps 0.412V Automotive 40-Pin WQFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Packaging Reel package
Function Serializer
Data Rate 903Mbps
Input Type LVCMOS
Output Type FPD-Link II, LVDS
Number of Inputs 21
Number of Outputs 1
Operating Supply Voltage 1.71 V ~ 1.89 V, 3 V ~ 3.6 V
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting SMD
Package 40-WFQFN Exposed Pad
Manufacturer Package 40-WQFN (6x6)
Win Source Part Number 773385-DS90UR903QSQE/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name DS90UR903Q
Introduction Date August 02, 2011
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian DS90UR903QSQE/NOPB CAD Model

Description

Product Overview: DS90UR903QSQE/NOPB by Texas Instruments

The DS90UR903QSQE/NOPB is a state-of-the-art serializer integrated circuit designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This IC is part of TI's high-performance FPD-Link III family and is specifically engineered to meet the rigorous demands of high-speed data transmission in automotive and industrial applications.

Key Features

  • High-Speed Data Transfer: The DS90UR903QSQE/NOPB is capable of serializing 24 bits of data and sending it over a single differential pair, achieving data rates up to 3.4 Gbps, which is ideal for transmitting high-resolution video and data streams with reduced cabling and connectivity complexity.
  • Robust Error Detection: It includes a robust CRC (Cyclic Redundancy Check) based error detection mechanism and a built-in test pattern generation capability, ensuring data integrity and simplifying system diagnostics.
  • Adaptive Equalization: The device features adaptive equalization which compensates for cable losses and optimizes signal integrity over long cable distances, making it particularly suited for automotive infotainment and camera systems.
  • Power Management: An advanced power management system reduces power consumption during idle periods, contributing to energy efficiency and extended battery life in portable applications.

Applications

The DS90UR903QSQE/NOPB is versatile and can be used in a variety of applications, including:

  • Automotive infotainment and driver assistance systems
  • High-resolution digital video transmission
  • Industrial machine vision systems
  • Medical imaging equipment

Quality and Reliability

As with all Texas Instruments products, quality and reliability are at the forefront of the DS90UR903QSQE/NOPB design. It is available in a 48-pin QFN package and is characterized for operation from –40°C to +105°C. This product is AEC-Q100 qualified, ensuring it meets the stringent requirements of the automotive industry. Additionally, the NOPB designation indicates that this product is lead-free and RoHS compliant, reflecting TI's commitment to environmental sustainability.

For engineers and designers looking for a reliable, high-speed data serialization solution, the DS90UR903QSQE/NOPB from Texas Instruments offers the perfect blend of performance, power efficiency, and robustness.

You May Also Be Interested in

Maxim Integrated
IC SERIALIZER LVDS 48LQFP
Lowest to $17.4627
Maxim Integrated
10-BIT BUS LVDS SERIALIZER
Lowest to $26.9159
National Semiconductor (TI)
DS99R124AQ-Q1 5 - 43 MHZ 18-BIT
Lowest to $15.7011
Maxim Integrated
1Mbps Serializer Input Output 24-TQFN (4x4)
Lowest to $3.8181
Maxim Integrated
Input Output
Lowest to $22.2053
Maxim Integrated
IC SERIALIZER LVDS 27BIT 48-LQFP
Lowest to $19.7911
Maxim Integrated
Input Output
Need more? Email Us
THine Electronics, Inc.
IC XMITTER LVDS 24B CLR 56TSSOP
Lowest to $2.2153
Analog Devices Inc.
IC
Lowest to $19.0596

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $78.2024 $78.2024
2+ $75.7586 $151.5172
3+ $73.3147 $219.9441
4+ $70.8709 $283.4836
5+ $63.5394 $317.6970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,400 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess