EN
  • EN
  • DE

DS90UH947TRGCTQ1

Part No DS90UH947TRGCTQ1
Manufacturer Texas Instruments
Catalog Interface - Serializers, Deserializers
Description IC SERIALIZER LDI TO FPD 64VQFN / 5.95Gbps Serializer 8 Input 2 Output 64-VQFN (9x9)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Serializers, Deserializers
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Function Serializer
Data Rate 5.95Gbps
Input Type LVDS
Output Type FPD-Link III, LVDS
Number of Inputs 8
Number of Outputs 2
Voltage - Supply 1.71V ~ 1.89V
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 64-VFQFN Exposed Pad
Supplier Device Package 64-VQFN (9x9)
Base Product Number DS90UH
Standard Package 250
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1337603-DS90UH947TRGCTQ1
Ultra Librarian 3D Model Ultra Librarian DS90UH947TRGCTQ1 CAD Model

Description

Product Overview: DS90UH947TRGCTQ1 - Texas Instruments

The DS90UH947TRGCTQ1 from Texas Instruments is a highly sophisticated serializer that is part of the FPD-Link III family, designed to meet the stringent requirements of the automotive industry. This device allows for the transmission of high-definition multimedia content over a single differential pair, making it an ideal solution for in-vehicle infotainment systems, automotive clusters, and rear-seat entertainment.

Key Features

  • High-Speed Data Transmission: Supports up to 1.5 Gbps data rate, enabling the transfer of 24-bit color depth and up to 1080p video resolution.
  • FPD-Link III Interface: Utilizes Texas Instruments' proprietary FPD-Link III technology, ensuring reliable data transmission even in harsh automotive environments.
  • Adaptive Equalization: Features adaptive equalization to compensate for cable loss, ensuring signal integrity over long cable distances.
  • Backward Compatibility: Backward compatible with previous FPD-Link generations, offering design flexibility and ease of integration.
  • EMI Mitigation: Includes spread spectrum clocking and other features to minimize electromagnetic interference (EMI), critical for automotive safety and performance.

Applications

  • Automotive Infotainment Systems
  • Driver Assist Displays
  • Rear-Seat Entertainment
  • Automotive Navigation Systems
  • Advanced Driver Assistance Systems (ADAS)

Technical Specifications

The DS90UH947TRGCTQ1 operates over a wide temperature range suitable for automotive applications and comes in a compact 64-pin VQFN package. It is AEC-Q100 qualified, which is a critical standard for automotive electronic components, ensuring reliability and performance under extreme conditions.

This serializer is designed to interface seamlessly with complementary deserializers in the FPD-Link III family, providing a complete solution for high-definition video transmission in vehicles. With its robust feature set and proven performance, the DS90UH947TRGCTQ1 is a go-to choice for automotive system designers seeking to enhance the multimedia experience in modern vehicles.

You May Also Be Interested in

Maxim Integrated
DC-BALANCED LVDS SERIALIZER
Lowest to $6.7708
National Semiconductor (TI)
DS99R124AQ-Q1 5 - 43 MHZ 18-BIT
Lowest to $15.7011
Maxim Integrated
Input Output
Need more? Email Us
Maxim Integrated
IC GMSL SERIALIZER QFN
Lowest to $16.6271
Maxim Integrated
Input Output
Lowest to $22.2053
National Semiconductor (TI)
LINE RECEIVER, 7 FUNC, 7 RCVR, C
Need more? Email Us
Texas Instruments
IC SERIALIZER 10BIT 28-SSOP
Lowest to $15.6818
Maxim Integrated
10-BIT BUS LVDS SERIALIZER
Need more? Email Us
National Semiconductor (TI)
1 FUNC, 1 DRIVER, 1 RCVR, CMOS
Lowest to $68.0676

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.3910 $57.5640
9+ $11.8080 $106.2720
14+ $11.4390 $160.1460
19+ $11.0700 $210.3300
24+ $10.7010 $256.8240
32+ $9.5940 $307.0080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess