EN
  • EN
  • DE

DS90UH929TRGCRQ1

Part No DS90UH929TRGCRQ1
Manufacturer Texas Instruments
Catalog Interface - Serializers, Deserializers
Description IC SERIALIZER HDMI TO FPD 64VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Serializer
Data Rate 3.36Gbps
Input Type HDMI
Output Type FPD-Link III, LVDS
Number of Inputs 3
Number of Outputs 1
Supply Voltage - Operating 1.8V, 3.3V
Temperature Range - Operating -40°C to 105°C (TA)
Mounting SMD (SMT)
Case / Package 64-VQFN (9x9)
Win Source Part Number 1035072-DS90UH929TRGCRQ1
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS90UH929TRGCRQ1 CAD Model

Description

Product Overview: DS90UH929TRGCRQ1

The DS90UH929TRGCRQ1 is a cutting-edge serializer from Texas Instruments, designed to provide a robust and efficient solution for transmitting high-speed digital data over a single differential pair. This product is part of TI's FPD-Link III family, which is renowned for its ability to transfer high-definition multimedia content across various applications, including automotive infotainment systems, driver assistance cameras, and industrial video interfaces.

Key Features

  • High-Speed Data Transmission: The DS90UH929TRGCRQ1 supports a high-speed forward channel capable of transmitting data at rates up to 3.1 Gbps, ensuring seamless delivery of high-resolution video and control data.
  • Embedded Control Channel: An embedded bidirectional control channel operates concurrently with video data, allowing for device configuration, status monitoring, and system management without the need for additional wires.
  • Adaptive Equalization: Integrated adaptive equalization technology enhances signal integrity over long cable lengths, mitigating the effects of signal degradation and ensuring reliable communication.
  • Robust EMC Performance: The serializer is engineered to meet stringent electromagnetic compatibility (EMC) requirements, making it suitable for use in environments with significant electrical noise.

Applications

  • Automotive infotainment and driver assistance
  • Navigation and rear-seat entertainment systems
  • Industrial machine vision and video surveillance
  • Medical imaging and diagnostics equipment

Technical Specifications

  • Supply Voltage: The device operates at a supply voltage range of 1.71V to 1.89V.
  • Operating Temperature: It is designed to function optimally within a temperature range of -40°C to +105°C, suitable for harsh environmental conditions.
  • Package: The DS90UH929TRGCRQ1 is available in a compact 64-pin VQFN package, allowing for space-saving PCB designs.
  • Compliance: It complies with the stringent automotive qualification standards, including AEC-Q100, for automotive reliability and performance.

The DS90UH929TRGCRQ1 from Texas Instruments is an ideal solution for designers looking to implement high-speed data transmission with minimal signal interference and robust performance, particularly in automotive and industrial applications where reliability and quality are paramount.

You May Also Be Interested in

Maxim Integrated
1Mbps Serializer Input Output 24-TQFN (4x4)
Lowest to $3.8181
Maxim Integrated
SDH/SONET 4:1 SERIALIZER
Need more? Email Us
Maxim Integrated
10-BIT BUS LVDS SERIALIZER
Need more? Email Us
Maxim Integrated
Input Output
Need more? Email Us
Texas Instruments
1.2Gbps Serializer 24 Input 1 Output 48-WQFN (7x7)
Lowest to $19.2675
Maxim Integrated
Input Output
Lowest to $22.2053
Maxim Integrated
DESERIALIZER WITH LVDS OUTPUTS
Lowest to $14.6893
Maxim Integrated
DC-BALANCED LVDS SERIALIZER
Lowest to $6.7708
Maxim Integrated
DC-BALANCED 21-BIT SERIALIZER
Lowest to $14.4548

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.6261 $58.5044
9+ $12.0010 $108.0090
13+ $11.6259 $151.1367
18+ $11.2509 $202.5162
23+ $10.8759 $250.1457
31+ $9.7508 $302.2748
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,700 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess