EN
  • EN
  • DE

DS90UH927QSQX/NOPB

Part No DS90UH927QSQX/NOPB
Manufacturer Texas Instruments
Catalog Interface - Serializers, Deserializers
Description IC SERIALIZR FPD LINKLLL 40WQFN / 2.975Gbps Serializer 13 Input 1 Output 40-WQFN (6x6)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Serializers, Deserializers
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Function Serializer
Data Rate 2.975Gbps
Input Type FPD-Link, LVDS
Output Type FPD-Link III, LVDS
Number of Inputs 13
Number of Outputs 1
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 40-WFQFN Exposed Pad
Supplier Device Package 40-WQFN (6x6)
Base Product Number DS90UH927
Standard Package 2,500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1341399-DS90UH927QSQX/NOPB
Ultra Librarian 3D Model Ultra Librarian DS90UH927QSQX/NOPB CAD Model

Description

Product Overview: DS90UH927QSQX/NOPB

The DS90UH927QSQX/NOPB is a state-of-the-art serializer from Texas Instruments, designed to meet the rigorous demands of high-speed data transmission in automotive infotainment systems. This device is part of TI's FPD-Link III family, which is renowned for its ability to transmit high-definition video and audio content along with control data through a single differential pair with exceptional robustness and minimal electromagnetic interference (EMI).

Key Features

  • High-Speed Data Transmission: The DS90UH927QSQX/NOPB supports a maximum payload data rate of 1.488 Gbps, enabling the transmission of 24-bit color depth video at 60 frames per second over a single differential cable.
  • FPD-Link III Interface: Utilizing TI's advanced FPD-Link III technology, this serializer ensures reliable, high-bandwidth communication that is essential for modern automotive display applications.
  • Embedded Control Channel: The device features an embedded bidirectional control channel that operates concurrently with video data, allowing for real-time control and diagnostics without additional wires.
  • Advanced EMC/EMI Performance: The serializer is designed with built-in spread spectrum capability and other features to minimize EMI, a critical consideration for automotive environments.
  • Automotive-Grade Reliability: The DS90UH927QSQX/NOPB is AEC-Q100 qualified, ensuring high reliability and performance under the harsh conditions typically found in automotive applications.

Applications

With its robust design and high-speed capabilities, the DS90UH927QSQX/NOPB is ideal for a variety of applications within the automotive sector, including:

  • Infotainment and navigation display systems
  • Rear-seat entertainment systems
  • Advanced driver assistance systems (ADAS) with display functionality
  • Camera systems for parking assistance

This serializer is an indispensable component for developers looking to create sophisticated automotive systems that require reliable, high-speed data transmission. The DS90UH927QSQX/NOPB by Texas Instruments represents a blend of performance, reliability, and innovation, making it a top choice for automotive designers and engineers worldwide.

You May Also Be Interested in

Texas Instruments
IC SERIALIZER 10BIT 28-SSOP
Lowest to $15.6818
Maxim Integrated
IC SERIALIZER LVDS 48LQFP
Lowest to $17.4627
Texas Instruments
1.2Gbps Serializer 24 Input 1 Output 48-WQFN (7x7)
Lowest to $18.3805
Maxim Integrated
1.5Gbps Serializer 16 Input 1 Output 32-TQFN (5x5)
Lowest to $11.1026
National Semiconductor (TI)
1 FUNC, 1 DRIVER, PDSO28
Lowest to $7.7119
Maxim Integrated
IC SERIALIZER 2.5GBPS 67TQFN
Lowest to $52.4032
THine Electronics, Inc.
IC XMITTER LVDS 24B CLR 56TSSOP
Lowest to $2.2153
National Semiconductor (TI)
DS92LV2421 10 TO 75 MHZ, 24-BIT
Lowest to $16.7450
Texas Instruments
1.05Gbps Serializer 21 Input 1 Output 40-WQFN (6x6)
Lowest to $10.8970

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.9078 $63.8156
4+ $26.1808 $104.7232
6+ $25.3627 $152.1762
9+ $24.5445 $220.9005
11+ $23.7264 $260.9904
15+ $21.2719 $319.0785
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,586 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess