EN
  • EN
  • DE

DS90UB971RHBRQ1

Part No DS90UB971RHBRQ1
Manufacturer Texas Instruments
Catalog Unclassified
Description PROTOTYPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Win Source Part Number 1352930-DS90UB971RHBRQ1
Ultra Librarian 3D Model Ultra Librarian DS90UB971RHBRQ1 CAD Model

Description

Introducing the DS90UB971RHBRQ1 from Texas Instruments

The DS90UB971RHBRQ1 is a state-of-the-art serializer integrated circuit (IC) designed by Texas Instruments, a leader in semiconductor solutions. This robust component is part of TI's extensive automotive product lineup, specifically tailored for advanced driver assistance systems (ADAS) and other high-speed data communication requirements within modern vehicles.

Key Features

  • High-Speed Data Transmission: The DS90UB971RHBRQ1 supports high-speed forward channel data transmission, ensuring rapid and reliable data transfer which is essential for real-time applications.
  • Automotive Grade: As an automotive-qualified product, this IC meets the stringent AEC-Q100 Grade 2 qualification, ensuring performance and reliability in the challenging automotive environment, which includes extended temperature ranges from -40°C to +105°C.
  • Power Over Coax (PoC): The device supports Power over Coax technology, simplifying cabling requirements by allowing power and data to be transmitted over a single coaxial cable, reducing weight and complexity in automotive wiring harnesses.
  • Adaptive Equalization: Equipped with adaptive equalization, the DS90UB971RHBRQ1 can optimize signal integrity over long cable distances, ensuring high-quality data transmission even in the presence of cable loss and electromagnetic interference (EMI).

Applications

The DS90UB971RHBRQ1 is ideal for a variety of applications within the automotive sector, including:

  • Megapixel camera systems for ADAS
  • Rear-view and surround-view camera systems
  • Camera monitor systems (CMS)
  • Driver monitoring systems
  • Satellite radar and sensor data aggregation

Technical Specifications

At the core of the DS90UB971RHBRQ1 are technical specifications that make it a top choice for automotive applications:

  • Support for 1.5 Gbps high-speed data throughput
  • Integrated diagnostic features for safety-critical applications
  • Low electromagnetic emission and high immunity to EMI
  • Compact 6 mm x 6 mm VQFN package

With its combination of high-speed data handling, automotive-grade reliability, and advanced features like Power over Coax and adaptive equalization, the DS90UB971RHBRQ1 from Texas Instruments represents a superior choice for designers looking to enhance the capabilities of their automotive systems.

You May Also Be Interested in

NXP / Nexperia
IC WATCH CIRCUIT 32KHZ DIE
Need more? Email Us
Texas Instruments
PROTOTYPE
Need more? Email Us
Texas Instruments
SNC1S22ZHK
Need more? Email Us
Semikron
IGBT,Six-Pack,1200V,50A
Need more? Email Us
LEM USA Inc.
TRANSDUCR VOLT CLOSE LOOP 1000V
Lowest to $157.8948
Texas Instruments
IC SENSOR FUSION MOD 157BGA
Need more? Email Us
NXP / Nexperia
IC SMART E-ID PLMC SOT500-2
Need more? Email Us
Texas Instruments
EXCALIBUR LOW NOISE DUAL OPAMP
Need more? Email Us
IDEC
16MM PUSHBUTTON ILLUMINATED
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.0113 $56.0452
9+ $11.4964 $103.4676
14+ $11.1372 $155.9208
19+ $10.7779 $204.7801
24+ $10.4186 $250.0464
33+ $9.3409 $308.2497
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess